Infineon Technologies AG 600V 14A 38W DPAK IGBT Transistor IRG4RC10SDPBF

Description
IGBT 600V 14A 38W DPAK Product overview: IRG4RC10SDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10SDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 14A 38W DPAK Product overview: IRG4RC10SDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10SDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 14A 38W DPAK IGBT Transistor
279-IRG4RC10SDPBF
600V 14A 38W DPAK IGBT Transistor 279-IRG4RC10SDPBF
IGBT 600V 14A 38W DPAK Product overview: IRG4RC10SDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10SDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 14A 38W DPAK Product overview: IRG4RC10SDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10SDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4RC10SDPBF - 1047328-IRG4RC10SDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4RC10SDPBF
1047328-IRG4RC10SDPBF
IGBTs - Single - IRG4RC10SDPBF 1047328-IRG4RC10SDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047328-IRG4RC10SDPB F Packaging: Tube/Rail Mounting: SMD (SMT) Reverse Recovery Time (trr): 28ns Input Type: Standard Gate Charge: 15nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 38W Pulsed Collector Current: 18A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 8A Total Switching Energy(Ets): 310μJ (on), 3.28mJ (off) Turn-on and Turn-off delay time: 76ns/815ns Testing Conditions: 480V, 8A, 100 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047328-IRG4RC10SDPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 28ns
Input Type: Standard
Gate Charge: 15nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 38W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 8A
Total Switching Energy(Ets): 310μJ (on), 3.28mJ (off)
Turn-on and Turn-off delay time: 76ns/815ns
Testing Conditions: 480V, 8A, 100 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - IRG4RC10SDPBF - Rochester Electronics
Newburyport, MA, United States
Discrete IGBT with Anti-Parallel Diode

Discrete IGBT with Anti-Parallel Diode

Supplier's Site Datasheet
Single IGBTs - IRG4RC10SDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4RC10SDPBF-ND
Single IGBTs IRG4RC10SDPBF-ND
IGBT 600V 14A 38W Surface Mount D-Pak

IGBT 600V 14A 38W Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4RC10SDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4RC10SDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4RC10SDPBF
IGBT 600V 14A 38W DPAK

IGBT 600V 14A 38W DPAK

Supplier's Site
Single Igbt, 600V, 14A; Continuous Collector Current Infineon - 63J7565 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 14A; Continuous Collector Current Infineon
63J7565
Single Igbt, 600V, 14A; Continuous Collector Current Infineon 63J7565
SINGLE IGBT, 600V, 14A; Continuous Collector Current:14A; Power Dissipation:38W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:IRG4 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SINGLE IGBT, 600V, 14A; Continuous Collector Current:14A; Power Dissipation:38W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:IRG4 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
IGBT 600V 14A 38W DPAK - 376-IRG4RC10SDPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 14A 38W DPAK
376-IRG4RC10SDPBF
IGBT 600V 14A 38W DPAK 376-IRG4RC10SDPBF
IGBT 600V 14A 38W DPAK

IGBT 600V 14A 38W DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4RC10SDPBF 1047328-IRG4RC10SDPBF IRG4RC10SDPBF IRG4RC10SDPBF-ND IRG4RC10SDPBF 63J7565 376-IRG4RC10SDPBF
Product Name 600V 14A 38W DPAK IGBT Transistor IGBTs - Single - IRG4RC10SDPBF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Single Igbt, 600V, 14A; Continuous Collector Current Infineon IGBT 600V 14A 38W DPAK
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; D-Pak TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube Tube; Tube Tube; Tube
VCE(on) 1.8 volts 1.7 volts
PD 38000 milliwatts 38000 milliwatts 38000 milliwatts
Unlock Full Specs
to access all available technical data