Infineon Technologies AG Single IGBTs IRG4RC10UDPBF

Description
IGBT 600V 8.5A 38W Surface Mount D-Pak
Request a Quote Datasheet
Description
IGBT 600V 8.5A 38W Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4RC10UDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4RC10UDPBF-ND
Single IGBTs IRG4RC10UDPBF-ND
IGBT 600V 8.5A 38W Surface Mount D-Pak

IGBT 600V 8.5A 38W Surface Mount D-Pak

Buy Now Datasheet
IGBTs - Single - IRG4RC10UDPBF - 040776-IRG4RC10UDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4RC10UDPBF
040776-IRG4RC10UDPBF
IGBTs - Single - IRG4RC10UDPBF 040776-IRG4RC10UDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 040776-IRG4RC10UDPBF Packaging: Tube/Rail Mounting: SMD (SMT) Reverse Recovery Time (trr): 28ns Input Type: Standard Gate Charge: 15nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 8.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 38W Pulsed Collector Current: 34A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 5A Total Switching Energy(Ets): 140μJ (on), 120μJ (off) Turn-on and Turn-off delay time: 40ns/87ns Testing Conditions: 480V, 5A, 100 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 040776-IRG4RC10UDPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 28ns
Input Type: Standard
Gate Charge: 15nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 8.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 38W
Pulsed Collector Current: 34A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 5A
Total Switching Energy(Ets): 140μJ (on), 120μJ (off)
Turn-on and Turn-off delay time: 40ns/87ns
Testing Conditions: 480V, 5A, 100 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - IRG4RC10UDPBF - Rochester Electronics
Newburyport, MA, United States
Discrete IGBT with Anti-Parallel Diode

Discrete IGBT with Anti-Parallel Diode

Supplier's Site Datasheet
 - IRG4RC10UDPBF - Rochester Electronics
Newburyport, MA, United States
Discrete IGBT with Anti-Parallel Diode

Discrete IGBT with Anti-Parallel Diode

Supplier's Site Datasheet
Singapore, Singapore
600V 8.5A 38W DPAK IGBT Transistor
279-IRG4RC10UDPBF
600V 8.5A 38W DPAK IGBT Transistor 279-IRG4RC10UDPBF
IGBT 600V 8.5A 38W DPAK Product overview: IRG4RC10UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8.5A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 8.5A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10UDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 8.5A 38W DPAK Product overview: IRG4RC10UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8.5A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 8.5A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10UDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4RC10UDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4RC10UDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4RC10UDPBF
IGBT 600V 8.5A 38W DPAK

IGBT 600V 8.5A 38W DPAK

Supplier's Site
IGBT 600V 8.5A 38W DPAK - 376-IRG4RC10UDPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 8.5A 38W DPAK
376-IRG4RC10UDPBF
IGBT 600V 8.5A 38W DPAK 376-IRG4RC10UDPBF
IGBT 600V 8.5A 38W DPAK

IGBT 600V 8.5A 38W DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4RC10UDPBF-ND 040776-IRG4RC10UDPBF IRG4RC10UDPBF 279-IRG4RC10UDPBF IRG4RC10UDPBF 376-IRG4RC10UDPBF
Product Name Single IGBTs IGBTs - Single - IRG4RC10UDPBF 600V 8.5A 38W DPAK IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT 600V 8.5A 38W DPAK
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; D-Pak D2PAK Tube
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube Tube; Tube Tube; Tube
VCE(on) 2.6 volts 2.6 volts
PD 38000 milliwatts 38000 milliwatts
Unlock Full Specs
to access all available technical data