The IRGP4262DPBF is an N-channel insulated gate bipolar transistor with an ultrafast soft recovery diode, designed for industrial motor drive and UPS applications. It is packaged in a TO-247AC case and has a maximum collector-to-emitter
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 921523-IRGP4262DPBF
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT - 650 V 60 A 250 W Through Hole TO-247AC
Package: Bulk
Package: TO-247-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 921523-IRGP4262DPBF |
| Product Name | IGBTs - Single - IRGP4262DPBF |
| TJ | -40 to 175 C (-40 to 347 F) |