The FAN7362M is a high-side gate driver IC in an 8-SOP package, designed to drive MOSFETs and IGBTs up to 600V. It features a floating supply range of 10V to 20V, typical sourcing and sinking currents of 250mA and 500mA, and includes undershoot voltage lockout (UVLO) with hysteresis. The device supports operation with a negative source offset voltage down to -9.8V and meets RoHS standards. The package dimensions conform to JEDEC MS-012, Variation AA, with a body size of 6.20mm × 5.80mm and a height of 1.75mm maximum. Operating temperature range is -40°C to 125°C.
Half Bridge Based IGBT/MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FAN7362M |
| Package Type | SOP8 |