Buffer or Inverter Based IGBT/MOSFET Driver, 0.5A, CMOS, PDSO8
(PRICE/TC) MOSFET/IGBT DRIVER, HIGH/LOW SIDE, SOIC; DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE; PEAK OUTPUT CURRENT:500MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:125NS; OUTPUT ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Rochester Electronics | Radwell International | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IR2118STRPBF | 66783043 |
| Product Name | IGBT | |
| Package Type | SOIC8N |