IGBT NPT 600V 16A 44W Through Hole TO-220AB Full-Pak
IGBT 600V 16A 44W TO220FP Product overview: IRGIB10B60KD1P from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 44W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 44W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGIB10B60KD1P can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 205446-IRGIB10B60KD1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 79ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 41nC
Family Name: IRGIB10B60KD1P
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB Full-Pak
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 44W
Pulsed Collector Current: 32A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 10A
Total Switching Energy(Ets): 156μJ (on), 165μJ (off)
Turn-on and Turn-off delay time: 25ns/180ns
Testing Conditions: 400V, 10A, 50 Ohm, 15V
Alternative Parts (Cross-Reference): STGF19NC60SD; STGF17NC60SD; GT15J301(SCLBMBSN);
Introduction Date: January 09, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Discrete IGBT with Anti-Parallel Diode
Discrete IGBT with Anti-Parallel Diode
IGBT Transistors 600V Low-Vceon
IGBT W/ULTRAFAST SOFT RECOVERY D
IGBT 600V 16A 44W TO220FP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGIB10B60KD1P-ND | 279-IRGIB10B60KD1P | 205446-IRGIB10B60KD1P | IRGIB10B60KD1P | IRGIB10B60KD1P | IRGIB10B60KD1P | IRGIB10B60KD1P |
| Product Name | Single IGBTs | 600V 16A 44W IGBT Transistor | IGBTs - Single - IRGIB10B60KD1P | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-220; TO-220-3 Full Pack | Tube | TO-220; SOT3; TO-220AB Full-Pak | FULLPAK220COPAK | TO-220; TO-220-3 Full Pack | ||
| Packing Method | Tube | Tube | Rail; Tube; Tube/Rail | Tube; Tube | Tube; Tube |