onsemi Single IGBTs FGH40T65SPD-F155

Description
IGBT, 650V, 40A Field Stop Trench
Request a Quote Datasheet
Description
IGBT, 650V, 40A Field Stop Trench
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FGH40T65SPD-F155 - Rochester Electronics
Newburyport, MA, United States
IGBT, 650V, 40A Field Stop Trench

IGBT, 650V, 40A Field Stop Trench

Supplier's Site Datasheet
Single IGBTs - FGH40T65SPD-F155-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 267W Through Hole TO-247-3

IGBT Trench Field Stop 650V 80A 267W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1026884-FGH40T65SPD-F155 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1026884-FGH40T65SPD-F155
Discrete Semiconductor Products - Transistors - IGBTs - Single 1026884-FGH40T65SPD-F155
Win Source Part Number: 1026884-FGH40T65SPD- F155 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 267 W Reverse Recovery Time (trr): 34 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 40A Switching Energy: 1.16mJ (on), 280µJ (off) Input Type: Standard Gate Charge: 35 nC Td (on/off) @ 25°C: 16ns/37ns Test Condition: 400V, 40A, 6Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): STGW40H65DFB; FGH30T65UPDT-F155; STGW30NC60VD; STGW40H65FB; NGTB40N65IHL2WG; FGH40N65UFDTU-F085FG H40T65SPD_F155; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FGH40T65SPD_F155-ND, 1990-FGH40T65SPD-F15 5,FGH40T65SPD_F155 Base Product Number: FGH40 Product Status: Obsolete

Win Source Part Number: 1026884-FGH40T65SPD-F155
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 267 W
Reverse Recovery Time (trr): 34 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 40A
Switching Energy: 1.16mJ (on), 280µJ (off)
Input Type: Standard
Gate Charge: 35 nC
Td (on/off) @ 25°C: 16ns/37ns
Test Condition: 400V, 40A, 6Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): STGW40H65DFB; FGH30T65UPDT-F155; STGW30NC60VD; STGW40H65FB; NGTB40N65IHL2WG; FGH40N65UFDTU-F085FGH40T65SPD_F155;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FGH40T65SPD_F155-ND,1990-FGH40T65SPD-F155,FGH40T65SPD_F155
Base Product Number: FGH40
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
650V 40A IGBT Transistor
279-FGH40T65SPD-F155
650V 40A IGBT Transistor 279-FGH40T65SPD-F155
IGBT, 650V, 40A Field Stop Trench, TO-247 3L, 450-TUBE Product overview: FGH40T65SPD-F155 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40T65SPD-F155 can be used for catalog matching and distributor lookup.

IGBT, 650V, 40A Field Stop Trench, TO-247 3L, 450-TUBE Product overview: FGH40T65SPD-F155 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40T65SPD-F155 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH40T65SPD-F155
IGBT Transistors FGH40T65SPD-F155
IGBT Transistors FS3TIGBT TO247 40A 650V

IGBT Transistors FS3TIGBT TO247 40A 650V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH40T65SPD-F155 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH40T65SPD-F155
Discrete Semiconductor Products - Transistors - IGBTs FGH40T65SPD-F155
IGBT 650V 80A 267W TO-247

IGBT 650V 80A 267W TO-247

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH40T65SPD-F155 FGH40T65SPD-F155-ND 1026884-FGH40T65SPD-F155 279-FGH40T65SPD-F155 FGH40T65SPD-F155 FGH40T65SPD-F155
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 650V 40A IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-247; TO-247 3L TO-247; TO-247-3 TO-247; SOT3
Unlock Full Specs
to access all available technical data