The NCD5703ADR2G is a high-current, standalone IGBT gate driver in an 8-pin SOIC package, designed for high-power applications such as solar inverters, motor control, and uninterruptible power supplies. It provides ±4 A / −6 A output current, features an active Miller clamp to prevent spurious gate turn-on, includes under-voltage lockout and desaturation protection with programmable delay, and has an accurate 5.0 V reference output. The device supports a wide bias voltage range and is Pb-free, halogen-free, and RoHS compliant. It is qualified to AEC-Q100 and PPAP capable for automotive applications.
IGBT Gate Drivers, High-Current, Stand-Alone, Non-inverting
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NCD5703ADR2G |
| Package Type | SOIC-8 |