Infineon Technologies AG IGBT Modules FP100R12N2T7BPSA1

Description
IGBT Module Trench Field Stop Three Phase Inverter 1200V 100A 20mW Chassis Mount AG-ECONO2B
Request a Quote Datasheet
Description
IGBT Module Trench Field Stop Three Phase Inverter 1200V 100A 20mW Chassis Mount AG-ECONO2B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 448-FP100R12N2T7BPSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Trench Field Stop Three Phase Inverter 1200V 100A 20mW Chassis Mount AG-ECONO2B

IGBT Module Trench Field Stop Three Phase Inverter 1200V 100A 20mW Chassis Mount AG-ECONO2B

Buy Now Datasheet
Singapore, Singapore
Low-Power IGBT Transistor
297-FP100R12N2T7BPSA1
Low-Power IGBT Transistor 297-FP100R12N2T7BPSA1
LOW POWER ECONO AG-ECONO2-4 Product overview: FP100R12N2T7BPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP100R12N2T7BPSA 1 can be used for catalog matching and distributor lookup.

LOW POWER ECONO AG-ECONO2-4 Product overview: FP100R12N2T7BPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP100R12N2T7BPSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1013913-FP100R12N2T7BPSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1013913-FP100R12N2T7BPSA1
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1013913-FP100R12N2T7BPSA1
Win Source Part Number: 1013913-FP100R12N2T7 BPSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: EconoPIM™ 2 Package: Tray Standard Package: 10 Power - Max: 20 mW Configuration: Three Phase Inverter Input: Three Phase Bridge Rectifier IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 100 A Vce(on) (Max) @ Vge, Ic: 1.5V @ 15V, 100A Current - Collector Cutoff (Max): 10 µA Input Capacitance (Cies) @ Vce: 21.7 nF @ 25 V NTC Thermistor: Yes Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: AG-ECONO2B Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP005345908,448-FP10 0R12N2T7BPSA1 Base Product Number: FP100R12

Win Source Part Number: 1013913-FP100R12N2T7BPSA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Series: EconoPIM™ 2
Package: Tray
Standard Package: 10
Power - Max: 20 mW
Configuration: Three Phase Inverter
Input: Three Phase Bridge Rectifier
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 100 A
Vce(on) (Max) @ Vge, Ic: 1.5V @ 15V, 100A
Current - Collector Cutoff (Max): 10 µA
Input Capacitance (Cies) @ Vce: 21.7 nF @ 25 V
NTC Thermistor: Yes
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: AG-ECONO2B
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP005345908,448-FP100R12N2T7BPSA1
Base Product Number: FP100R12

Buy Now Datasheet
IGBTs - 2326701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineon FP100R12N2T7BPSA1

Infineon FP100R12N2T7BPSA1

Supplier's Site
IGBTs - 2326700 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2326700
IGBTs 2326700
Infineon FP100R12N2T7BPSA1

Infineon FP100R12N2T7BPSA1

Supplier's Site
IGBTs - 2326701 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2326701
IGBTs 2326701
Infineon FP100R12N2T7BPSA1

Infineon FP100R12N2T7BPSA1

Supplier's Site
 - FP100R12N2T7BPSA1 - Rochester Electronics
Newburyport, MA, United States
FP100R12N - IGBT MOD 1.2kV 100A 20mW Module Carton

FP100R12N - IGBT MOD 1.2kV 100A 20mW Module Carton

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FP100R12N2T7BPSA1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
FP100R12N2T7BPSA1
Discrete Semiconductor Products - Transistors - IGBTs FP100R12N2T7BPSA1
LOW POWER ECONO AG-ECONO2-4

LOW POWER ECONO AG-ECONO2-4

Supplier's Site
Igbt Module, 1.2Kv, 100A Rohs Compliant Infineon - 68AJ1624 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, 1.2Kv, 100A Rohs Compliant Infineon
68AJ1624
Igbt Module, 1.2Kv, 100A Rohs Compliant Infineon 68AJ1624
IGBT MODULE, 1.2KV, 100A ROHS COMPLIANT: YES

IGBT MODULE, 1.2KV, 100A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Rochester Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 448-FP100R12N2T7BPSA1-ND 297-FP100R12N2T7BPSA1 1013913-FP100R12N2T7BPSA1 2326701P FP100R12N2T7BPSA1 FP100R12N2T7BPSA1 68AJ1624
Product Name IGBT Modules Low-Power IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Modules IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt Module, 1.2Kv, 100A Rohs Compliant Infineon
Package Type Module Tray SOT3 Module AG-ECONo2 TO-3
Unlock Full Specs
to access all available technical data