Infineon Technologies AG Single IGBTs IRGB4059DPBF

Description
IGBT Trench 600V 8A 56W Through Hole TO-220AB
Request a Quote Datasheet
Description
IGBT Trench 600V 8A 56W Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGB4059DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGB4059DPBF-ND
Single IGBTs IRGB4059DPBF-ND
IGBT Trench 600V 8A 56W Through Hole TO-220AB

IGBT Trench 600V 8A 56W Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
600V 8A IGBT Transistor
279-IRGB4059DPBF
600V 8A IGBT Transistor 279-IRGB4059DPBF
600V 8A N-Ch IGBT TO-220AB Transistor Product overview: IRGB4059DPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB4059DPBF can be used for catalog matching and distributor lookup.

600V 8A N-Ch IGBT TO-220AB Transistor Product overview: IRGB4059DPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB4059DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRGB4059DPBF - Rochester Electronics
Newburyport, MA, United States
Discrete IGBT with Anti-Parallel Diode

Discrete IGBT with Anti-Parallel Diode

Supplier's Site Datasheet
 - IRGB4059DPBF - Rochester Electronics
Newburyport, MA, United States
Discrete IGBT with Anti-Parallel Diode

Discrete IGBT with Anti-Parallel Diode

Supplier's Site Datasheet
IGBTs - Single - IRGB4059DPBF - 069663-IRGB4059DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGB4059DPBF
069663-IRGB4059DPBF
IGBTs - Single - IRGB4059DPBF 069663-IRGB4059DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069663-IRGB4059DPBF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 55ns IGBT Type: Trench Input Type: Standard Gate Charge: 9nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 56W Pulsed Collector Current: 16A Collector-emitter saturation voltage(Max): 2.05V @ 15V, 4A Total Switching Energy(Ets): 35μJ (on), 75μJ (off) Turn-on and Turn-off delay time: 25ns/65ns Testing Conditions: 400V, 4A, 100 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069663-IRGB4059DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 55ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 9nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 56W
Pulsed Collector Current: 16A
Collector-emitter saturation voltage(Max): 2.05V @ 15V, 4A
Total Switching Energy(Ets): 35μJ (on), 75μJ (off)
Turn-on and Turn-off delay time: 25ns/65ns
Testing Conditions: 400V, 4A, 100 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGB4059DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGB4059DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGB4059DPBF
IGBT, 8A I(C), 600V V(BR)CES, N-

IGBT, 8A I(C), 600V V(BR)CES, N-

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGB4059DPBF-ND 279-IRGB4059DPBF IRGB4059DPBF 069663-IRGB4059DPBF IRGB4059DPBF
Product Name Single IGBTs 600V 8A IGBT Transistor IGBTs - Single - IRGB4059DPBF Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; TO-220-3 TO-220; TO-220COPAK TO-220; SOT3; TO-220AB
Packing Method Tube Tube; Tube Rail; Tube; Tube/Rail Bulk; Bulk
Unlock Full Specs
to access all available technical data