The IRS21856S is a high-voltage gate driver with a dual-mode high-side driver and a low-side driver, designed for MOSFET and IGBT control in half-bridge configurations. It is packaged in a 14-lead SOIC narrow body and supports up to 600 V floating supply voltage. The device features programmable ramp slope control via external R/C components, under-voltage lockout for both VCC and VBS, and 5 V logic input compatibility. It has a typical output current of 0.5 A, propagation delays of 160 ns, and a slew rate of 4.5 V/μs. The part is RoHS compliant and meets JEDEC industrial qualification standards with MSL2 moisture sensitivity and ESD protection per Human Body Model Class 2. It is not recommended for new designs with no replacement available.
Half Bridge Based IGBT/MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRS21856SPBF |
| Package Type | SOIC14 |