The FAN7083MX is a high-side gate driver with reset functionality, designed for driving MOSFETs or IGBTs up to 600V in applications such as fuel injectors and high-side switching circuits. It is packaged in an SOIC-8 case and operates over an ambient temperature range of -40°C to 125°C. The device features a gate drive supply range of 10V to 20V, CMOS-compatible logic inputs, under-voltage lockout protection, and output sink and source current capabilities of 400mA and 200mA respectively. It is qualified to AEC-Q100 standards and supports bootstrap operation with a high-side floating offset voltage up to 600V and negative transient tolerance on the VS pin.
Gate Driver IGBT, N-Channel MOSFET 1 Driver High-Side
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FAN7083MX |
| Polarity | N-Channel |