IGBT Trench Field Stop 650V 80A 231W Through Hole TO-247-3
IGBT, 650 V, 40 A Field Stop Trench
IGBT 650V 40A
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGHL40S65UQOS-ND | FGHL40S65UQ | FGHL40S65UQ |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| TJ | -55 to 175 C (-67 to 347 F) |