The FS10R06VL4 B2 is an IGBT module designed for inverter applications, housed in a VE-127 package measuring 107 mm in length and 65 mm in width. It features a 600 V blocking voltage, 10 A collector current, and a maximum junction temperature of 150 °C. The module includes integrated NTC thermistor for temperature monitoring and meets the AEC-Q200 automotive qualification standard. Its electrical characteristics are specified for operation at 150 °C junction temperature, with a gate-emitter voltage rating of ±20 V and an IGBT turn-on delay time of 110 ns.
Manufacturer: Infineon Technologies
Win Source Part Number: 872266-FS10R06VL4_B2
Series: *
Features: IGBT Module
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 872266-FS10R06VL4_B2 |
| Product Name | IGBTs - Modules - FS10R06VL4_B2 |
| Package Type | SOT3 |