The ISL9V3036S3S is an N-channel ignition IGBT designed for automotive coil-on-plug applications, housed in the industry-standard D²-Pak (TO-263AB) package. It features a collector-emitter breakdown voltage of 360 V, a continuous collector current of 17 A at 110°C, and a self-clamped inductive switching (SCIS) energy rating of 300 mJ at 25°C. The device supports logic-level gate drive and includes internal voltage-clamping diodes. It operates with a junction temperature range of -40°C to 175°C and meets a thermal resistance of 1.0°C/W from junction to case. The part is rated for 4 kV ESD tolerance and has a gate-emitter voltage limit of ±10 V. It is qualified for automotive use under AEC-Q200 standards.
IGBT, 360V, 17A, 1.58V, 300mJ, D2PAK EcoSPARK I, N-Channel Ignition
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | ISL9V3036S3STSB82029A |
| Polarity | N-Channel |