Utmel Electronic Limited Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| 0.2A, 600V, 25ohm, N-CHANNEL, Si, POWER, MOSFET, TO-243AA | |
| 120mA, 100V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB | |
| 1800mA, 20V, 2 CHANNEL, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, MSOP-8 | |
| 200mA, 100V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB | |
| 250mA, 90V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92 | |
| 300mA, 80V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92 | |
| 30V 6.5A 30mΩ@10V,6.5A N Channel SOT-23-3 MOSFETs ROHS | |
| 650mA, 30V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92 | |
| Dual N-Channel 30 V 0.024 Ohm Surface Mount Enhancement Mode MOSFET - SOP-8 | |
| Microchip VN2222LL-G N-channel MOSFET Transistor; 0.23 A; 60 V; 3-Pin TO-92 | |
| MOSFET 20V N-Chnl UMOS | |
| MOSFET 2N-CH 20V 2.5A 8-MSOP | |
| MOSFET 2N-CH 40V 3.5A 8-SOIC | |
| MOSFET 2N-CH 60V 3.8A 8-SOIC | |
| MOSFET 2P-CH 30V 4.2A 8-SOIC | |
| MOSFET 2P-CH 60V 2.9A 8-SOIC | |
| MOSFET 30V Enhancement Mode | |
| MOSFET 30V N-Chnl UMOS | |
| MOSFET 50V 0.3Ohm | |
| MOSFET Cmp 30V NP Ch UMOS | |
| MOSFET Dl 30V N Chnl UMOS | |
| MOSFET N-CH 100V 200MA TO92-3 | |
| MOSFET N-CH 100V 320MA TO92-3 | |
| MOSFET N-CH 20V 3.6A SOT-23-6 | |
| MOSFET N-CH 30V 1.4A SOT23-3 | |
| MOSFET N-CH 30V 3.3A SOT89 | |
| MOSFET N-CH 30V 5A 8-MSOP | |
| MOSFET N-CH 40V 7.2A DPAK | |
| MOSFET N-CH 60V 0.27A TO92-3 | |
| MOSFET N-CH 60V 150MA SOT23-3 | |
| MOSFET N-CH 60V 1A SOT223 | |
| MOSFET N-CH 60V 7A DPAK | |
| MOSFET N-CH 60V DPAK | |
| MOSFET N-CH 70V 5A DPAK | |
| MOSFET N-CH 80V 300MA TO92-3 | |
| MOSFET N-CH PROTECTED 60V SOT223 | |
| MOSFET N/P-CH 20V 8-MSOP | |
| MOSFET N/P-CH 30V 8SOIC | |
| MOSFET OMNIFET 42V 7A DPAK | |
| MOSFET OMNIFET 70V 5A DPAK | |
| MOSFET OMNIFETII 40V 3.5A 8-SOIC | |
| MOSFET OMNIFETII 40V 3.5A DPAK | |
| MOSFET P-CH 40V 2.9A SOT26 | |
| MOSFET P-CH 60V 0.28A TO92-3 | |
| MOSFET P-CH 70V 3.7A SOT-223 | |
| Mosfet; N-channel Enhancement-mode; 500V; 13 OHM3 SOT-89T/R | |
| POWER MOSFET, -30V, 3A, P-TYPE, | |
| POWER MOSFET, 20V, 1A, N-TYPE, S | |
| Trans MOSFET N-CH 100V 0.2A 3-Pin SOT-23 | |
| Trans MOSFET N-CH 100V 0.5A 4-Pin(3+Tab) SOT-223 T/R | |
| Trans MOSFET N-CH 100V 0.6A 4-Pin(3+Tab) SOT-223 T/R | |
| Trans MOSFET N-CH 100V 1.67A Automotive 4-Pin(3+Tab) SOT-223 T/R | |
| Trans MOSFET N-CH 100V 1.7A 3-Pin TO-39 | |
| Trans MOSFET N-CH 100V 2.1A 8-Pin SOIC T/R | |
| Trans MOSFET N-CH 20V 5.4A 8-Pin MSOP T/R | |
| Trans MOSFET N-CH 20V 7.7A 8-Pin SOIC T/R | |
| Trans MOSFET N-CH 450V 0.09A 3-Pin E-Line | |
| Trans MOSFET N-CH 50V 1.2A 3-Pin TO-92 Bag | |
| Trans MOSFET N-CH 600V 0.16A 3-Pin TO-92 | |
| Trans MOSFET N-CH 60V 1.1A 3-Pin E-Line Box | |
| Trans MOSFET N-CH 60V 3.6A Automotive 4-Pin(3+Tab) SOT-89 T/R | |
| Trans MOSFET P-CH 30V 1.5A 6-Pin SOT-23 T/R | |
| Trans MOSFET P-CH 450V 0.075A 4-Pin(3+Tab) SOT-223 T/R | |
| Trans MOSFET P-CH 80V 0.28A 3-Pin TO-92 | |
| Transistor: P-MOSFET; unipolar; -100V; -0.23A; 0.7W; TO92 | |
| ZXMC4559DN8 Series 60 V 0.55 Ohm Dual N/P-Channel Enhancement Mode MOSFET SOIC-8 | |
| ZXMHC10A07N8TC Series 100 V 1 O Dual N & P Ch Enhancement Mode MOSFET - SOIC-8 | |
| ZXMN10A25G Series N-Channel 100 V 0.125 Ohm Power MOSFET Surface Mount-SOT-223-3 |
| << Prev |