DIODES Incorporated Single FETs, MOSFETs ZXMN2A01E6TA

Description
N-Channel 20V 2.5A (Ta) 1.1W (Ta) Surface Mount SOT-23-6
Request a Quote Datasheet
Description
N-Channel 20V 2.5A (Ta) 1.1W (Ta) Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-ZXMN2A01E6TACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN2A01E6TACT-ND
Single FETs, MOSFETs 31-ZXMN2A01E6TACT-ND
N-Channel 20V 2.5A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

N-Channel 20V 2.5A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN2A01E6TATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN2A01E6TATR-ND
Single FETs, MOSFETs 31-ZXMN2A01E6TATR-ND
N-Channel 20V 2.5A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

N-Channel 20V 2.5A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN2A01E6TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN2A01E6TADKR-ND
Single FETs, MOSFETs 31-ZXMN2A01E6TADKR-ND
N-Channel 20V 2.5A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

N-Channel 20V 2.5A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
20V 2.5A SOT23 MOSFET Transistor
278-ZXMN2A01E6TA
20V 2.5A SOT23 MOSFET Transistor 278-ZXMN2A01E6TA
MOSFET N-CH 20V 2.5A SOT23-6 Product overview: ZXMN2A01E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2A01E6TA can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 2.5A SOT23-6 Product overview: ZXMN2A01E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2A01E6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A01E6TA - 036953-ZXMN2A01E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A01E6TA
036953-ZXMN2A01E6TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A01E6TA 036953-ZXMN2A01E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036953-ZXMN2A01E6TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 3nC @ 4.5V Max Input Capacitance: 303pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 120 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036953-ZXMN2A01E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 3nC @ 4.5V
Max Input Capacitance: 303pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 120 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN2A01E6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN2A01E6TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN2A01E6TA
MOSFET N-CH 20V 2.5A SOT23-6

MOSFET N-CH 20V 2.5A SOT23-6

Supplier's Site
Single FETs, MOSFETs - ZXMN2A01E6TA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN2A01E6TA
Single FETs, MOSFETs ZXMN2A01E6TA
MOSFET N-CH 20V 2.5A SOT23-6

MOSFET N-CH 20V 2.5A SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V N-Chnl UMOS

MOSFET 20V N-Chnl UMOS

Buy Now Datasheet
Mosfet, N-Ch, 20V, 2.5A, Sot-26 Rohs Compliant Diodes Inc. - 29AK9160 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 2.5A, Sot-26 Rohs Compliant Diodes Inc.
29AK9160
Mosfet, N-Ch, 20V, 2.5A, Sot-26 Rohs Compliant Diodes Inc. 29AK9160
MOSFET, N-CH, 20V, 2.5A, SOT-26 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 2.5A, SOT-26 ROHS COMPLIANT: YES

Supplier's Site
MOSFET 20V N-Chnl UMOS - 233-ZXMN2A01E6TA - Utmel Electronic Limited
Hong Kong, China
MOSFET 20V N-Chnl UMOS
233-ZXMN2A01E6TA
MOSFET 20V N-Chnl UMOS 233-ZXMN2A01E6TA
MOSFET 20V N-Chnl UMOS

MOSFET 20V N-Chnl UMOS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-ZXMN2A01E6TACT-ND 278-ZXMN2A01E6TA 036953-ZXMN2A01E6TA ZXMN2A01E6TA ZXMN2A01E6TA ZXMN2A01E6TA 29AK9160 233-ZXMN2A01E6TA
Product Name Single FETs, MOSFETs 20V 2.5A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A01E6TA Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 20V, 2.5A, Sot-26 Rohs Compliant Diodes Inc. MOSFET 20V N-Chnl UMOS
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Tape & Reel (TR) SOT3; SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23-6 TO-3; SOT26
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 1.1 milliwatts 1100 milliwatts 1100 milliwatts 1700 milliwatts
Unlock Full Specs
to access all available technical data