DIODES Incorporated FET, MOSFET Arrays ZXMD63N02XTA

Description
Mosfet Array 2 N-Channel (Dual) 20V 2.5A 1.04W Surface Mount 8-MSOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 2.5A 1.04W Surface Mount 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - ZXMD63N02XTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMD63N02XTR-ND
FET, MOSFET Arrays ZXMD63N02XTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 2.5A 1.04W Surface Mount 8-MSOP

Mosfet Array 2 N-Channel (Dual) 20V 2.5A 1.04W Surface Mount 8-MSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63N02XTA - 036935-ZXMD63N02XTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63N02XTA
036935-ZXMD63N02XTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63N02XTA 036935-ZXMD63N02XTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036935-ZXMD63N02XTA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP Maximum Power Dissipation: 1.04W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.5A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 700pF @ 15V Maximum Rds On at Id,Vgs: 130 mOhm @ 1.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 036935-ZXMD63N02XTA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Maximum Power Dissipation: 1.04W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 700pF @ 15V
Maximum Rds On at Id,Vgs: 130 mOhm @ 1.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
20V 2.5A MOSFET Transistor
289-ZXMD63N02XTA
20V 2.5A MOSFET Transistor 289-ZXMD63N02XTA
MOSFET 2N-CH 20V 2.5A 8MSOP Product overview: ZXMD63N02XTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMD63N02XTA can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 2.5A 8MSOP Product overview: ZXMD63N02XTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMD63N02XTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - ZXMD63N02XTA - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
ZXMD63N02XTA
FET, MOSFET Arrays ZXMD63N02XTA
MOSFET 2N-CH 20V 2.5A 8-MSOP

MOSFET 2N-CH 20V 2.5A 8-MSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMD63N02XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMD63N02XTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMD63N02XTA
MOSFET 2N-CH 20V 2.5A 8MSOP

MOSFET 2N-CH 20V 2.5A 8MSOP

Supplier's Site
MOSFET 2N-CH 20V 2.5A 8-MSOP - 233-ZXMD63N02XTA - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 2.5A 8-MSOP
233-ZXMD63N02XTA
MOSFET 2N-CH 20V 2.5A 8-MSOP 233-ZXMD63N02XTA
MOSFET 2N-CH 20V 2.5A 8-MSOP

MOSFET 2N-CH 20V 2.5A 8-MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXMD63N02XTR-ND 036935-ZXMD63N02XTA 289-ZXMD63N02XTA ZXMD63N02XTA ZXMD63N02XTA 233-ZXMD63N02XTA
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63N02XTA 20V 2.5A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2N-CH 20V 2.5A 8-MSOP
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOT3; 8-MSOP Tape & Reel (TR) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 1040 milliwatts 1250 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data