DIODES Incorporated Single FETs, MOSFETs ZXMN6A11ZTA

Description
N-Channel 60V 2.7A (Ta) 1.5W (Ta) Surface Mount SOT-89-3
Request a Quote Datasheet
Description
N-Channel 60V 2.7A (Ta) 1.5W (Ta) Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMN6A11ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A11ZDKR-ND
Single FETs, MOSFETs ZXMN6A11ZDKR-ND
N-Channel 60V 2.7A (Ta) 1.5W (Ta) Surface Mount SOT-89-3

N-Channel 60V 2.7A (Ta) 1.5W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A11ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A11ZTR-ND
Single FETs, MOSFETs ZXMN6A11ZTR-ND
N-Channel 60V 2.7A (Ta) 1.5W (Ta) Surface Mount SOT-89-3

N-Channel 60V 2.7A (Ta) 1.5W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A11ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A11ZCT-ND
Single FETs, MOSFETs ZXMN6A11ZCT-ND
N-Channel 60V 2.7A (Ta) 1.5W (Ta) Surface Mount SOT-89-3

N-Channel 60V 2.7A (Ta) 1.5W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A11ZTA - 036981-ZXMN6A11ZTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A11ZTA
036981-ZXMN6A11ZTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A11ZTA 036981-ZXMN6A11ZTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036981-ZXMN6A11ZTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Dimension: TO-243AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.7A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 5.7nC @ 10V Max Input Capacitance: 330pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 2.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036981-ZXMN6A11ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.7A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5.7nC @ 10V
Max Input Capacitance: 330pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 2.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 2.7A SOT89 MOSFET Transistor
278-ZXMN6A11ZTA
60V 2.7A SOT89 MOSFET Transistor 278-ZXMN6A11ZTA
MOSFET N-CH 60V 2.7A SOT89-3 Product overview: ZXMN6A11ZTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.7A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A11ZTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2.7A SOT89-3 Product overview: ZXMN6A11ZTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.7A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A11ZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 2.7A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. - 69AH3978 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 2.7A, 150Deg C, 1.5W Rohs Compliant Diodes Inc.
69AH3978
Mosfet, N-Ch, 60V, 2.7A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. 69AH3978
MOSFET, N-CH, 60V, 2.7A, 150DEG C, 1.5W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 2.7A, 150DEG C, 1.5W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN6A11ZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN6A11ZTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN6A11ZTA
MOSFET N-CH 60V 2.7A SOT89-3

MOSFET N-CH 60V 2.7A SOT89-3

Supplier's Site
Single FETs, MOSFETs - ZXMN6A11ZTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN6A11ZTA
Single FETs, MOSFETs ZXMN6A11ZTA
MOSFET N-CH 60V 2.7A SOT89-3

MOSFET N-CH 60V 2.7A SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Chnl UMOS

MOSFET 60V N-Chnl UMOS

Buy Now Datasheet
Trans MOSFET N-CH 60V 3.6A Automotive 4-Pin(3+Tab) SOT-89 T/R - 233-ZXMN6A11ZTA - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 3.6A Automotive 4-Pin(3+Tab) SOT-89 T/R
233-ZXMN6A11ZTA
Trans MOSFET N-CH 60V 3.6A Automotive 4-Pin(3+Tab) SOT-89 T/R 233-ZXMN6A11ZTA
Trans MOSFET N-CH 60V 3.6A Automotive 4-Pin(3+Tab) SOT-89 T/R

Trans MOSFET N-CH 60V 3.6A Automotive 4-Pin(3+Tab) SOT-89 T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXMN6A11ZDKR-ND 036981-ZXMN6A11ZTA 278-ZXMN6A11ZTA 69AH3978 ZXMN6A11ZTA ZXMN6A11ZTA ZXMN6A11ZTA 233-ZXMN6A11ZTA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A11ZTA 60V 2.7A SOT89 MOSFET Transistor Mosfet, N-Ch, 60V, 2.7A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Trans MOSFET N-CH 60V 3.6A Automotive 4-Pin(3+Tab) SOT-89 T/R
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89-3 Tape & Reel (TR) TO-3 TO-243AA SOT89; TO-243AA
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 1500 milliwatts 2.6 milliwatts 1500 milliwatts 2600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
Single IGBTs - 448-AIKW50N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details