DIODES Incorporated Single FETs, MOSFETs ZVN3306ASTZ

Description
N-Channel 60V 270mA (Ta) 625mW (Ta) Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet
Description
N-Channel 60V 270mA (Ta) 625mW (Ta) Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZVN3306ASTZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN3306ASTZ-ND
Single FETs, MOSFETs ZVN3306ASTZ-ND
N-Channel 60V 270mA (Ta) 625mW (Ta) Through Hole E-Line (TO-92 compatible)

N-Channel 60V 270mA (Ta) 625mW (Ta) Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
Singapore, Singapore
60V 270MA MOSFET Transistor
278-ZVN3306ASTZ
60V 270MA MOSFET Transistor 278-ZVN3306ASTZ
MOSFET N-CH 60V 270MA E-LINE Product overview: ZVN3306ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 270MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 270MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN3306ASTZ can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 270MA E-LINE Product overview: ZVN3306ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 270MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 270MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN3306ASTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3306ASTZ - 214715-ZVN3306ASTZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3306ASTZ
214715-ZVN3306ASTZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3306ASTZ 214715-ZVN3306ASTZ
Manufacturer: Diodes Incorporated Win Source Part Number: 214715-ZVN3306ASTZ Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: E-Line (TO-92 compatible) Dimension: E-Line-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 270mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 35pF @ 18V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 214715-ZVN3306ASTZ
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Dimension: E-Line-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 270mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 35pF @ 18V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN3306ASTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN3306ASTZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN3306ASTZ
MOSFET N-CH 60V 270MA E-LINE

MOSFET N-CH 60V 270MA E-LINE

Supplier's Site
MOSFET N-CH 60V 0.27A TO92-3 - 233-ZVN3306ASTZ - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 0.27A TO92-3
233-ZVN3306ASTZ
MOSFET N-CH 60V 0.27A TO92-3 233-ZVN3306ASTZ
MOSFET N-CH 60V 0.27A TO92-3

MOSFET N-CH 60V 0.27A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZVN3306ASTZ-ND 278-ZVN3306ASTZ 214715-ZVN3306ASTZ ZVN3306ASTZ 233-ZVN3306ASTZ
Product Name Single FETs, MOSFETs 60V 270MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3306ASTZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 0.27A TO92-3
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type E-Line-3 Tape & Reel (TR) TO-92; SOT3; E-Line (TO-92 compatible) E-Line-3
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts
PD 625 milliwatts 625 milliwatts 625 milliwatts
Unlock Full Specs
to access all available technical data