DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A17DN8TA ZXMC3A17DN8TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 127036-ZXMC3A17DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.1A, 3.4A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 12.2nC @ 10V Max Input Capacitance: 600pF @ 25V Maximum Rds On at Id,Vgs: 50 mOhm @ 7.8A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 127036-ZXMC3A17DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.1A, 3.4A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 12.2nC @ 10V Max Input Capacitance: 600pF @ 25V Maximum Rds On at Id,Vgs: 50 mOhm @ 7.8A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A17DN8TA - 127036-ZXMC3A17DN8TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A17DN8TA
127036-ZXMC3A17DN8TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A17DN8TA 127036-ZXMC3A17DN8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 127036-ZXMC3A17DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.1A, 3.4A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 12.2nC @ 10V Max Input Capacitance: 600pF @ 25V Maximum Rds On at Id,Vgs: 50 mOhm @ 7.8A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 127036-ZXMC3A17DN8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.1A, 3.4A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 12.2nC @ 10V
Max Input Capacitance: 600pF @ 25V
Maximum Rds On at Id,Vgs: 50 mOhm @ 7.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - ZXMC3A17DN8DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMC3A17DN8DKR-ND
FET, MOSFET Arrays ZXMC3A17DN8DKR-ND
Mosfet Array N and P-Channel 30V 4.1A, 3.4A 1.25W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 4.1A, 3.4A 1.25W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMC3A17DN8CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMC3A17DN8CT-ND
FET, MOSFET Arrays ZXMC3A17DN8CT-ND
Mosfet Array N and P-Channel 30V 4.1A, 3.4A 1.25W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 4.1A, 3.4A 1.25W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMC3A17DN8TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMC3A17DN8TR-ND
FET, MOSFET Arrays ZXMC3A17DN8TR-ND
Mosfet Array N and P-Channel 30V 4.1A, 3.4A 1.25W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 4.1A, 3.4A 1.25W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
30V 4.1A 3.4A MOSFET Transistor
289-ZXMC3A17DN8TA
30V 4.1A 3.4A MOSFET Transistor 289-ZXMC3A17DN8TA
MOSFET N/P-CH 30V 4.1A/3.4A 8SO Product overview: ZXMC3A17DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.1A, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.1A, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC3A17DN8TA can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 4.1A/3.4A 8SO Product overview: ZXMC3A17DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.1A, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.1A, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC3A17DN8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N & P Channel, Dual, 30V, 5.4A, Soic-8; Transistor Polarity Diodes Inc. - 62M1299 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N & P Channel, Dual, 30V, 5.4A, Soic-8; Transistor Polarity Diodes Inc.
62M1299
Mosfet, N & P Channel, Dual, 30V, 5.4A, Soic-8; Transistor Polarity Diodes Inc. 62M1299
MOSFET, N & P CHANNEL, DUAL, 30V, 5.4A, SOIC-8; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.4A; On Resistance Rds(on):0.07ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, N & P CHANNEL, DUAL, 30V, 5.4A, SOIC-8; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.4A; On Resistance Rds(on):0.07ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
MOSFET N/P-CH 30V 8SOIC - 233-ZXMC3A17DN8TA - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 30V 8SOIC
233-ZXMC3A17DN8TA
MOSFET N/P-CH 30V 8SOIC 233-ZXMC3A17DN8TA
MOSFET N/P-CH 30V 8SOIC

MOSFET N/P-CH 30V 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Enhancement Mode

MOSFET 30V Enhancement Mode

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMC3A17DN8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMC3A17DN8TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMC3A17DN8TA
MOSFET N/P-CH 30V 4.1A/3.4A 8SO

MOSFET N/P-CH 30V 4.1A/3.4A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 127036-ZXMC3A17DN8TA ZXMC3A17DN8DKR-ND 289-ZXMC3A17DN8TA 62M1299 233-ZXMC3A17DN8TA ZXMC3A17DN8TA ZXMC3A17DN8TA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A17DN8TA FET, MOSFET Arrays 30V 4.1A 3.4A MOSFET Transistor Mosfet, N & P Channel, Dual, 30V, 5.4A, Soic-8; Transistor Polarity Diodes Inc. MOSFET N/P-CH 30V 8SOIC MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel N-Channel; P-Channel P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL
V(BR)DSS 30 volts 30 volts 30 volts
PD 1250 milliwatts 2.1 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SOP "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details