DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVNL110GTA ZVNL110GTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120320-ZVNL110GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Input Capacitance: 75pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120320-ZVNL110GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Input Capacitance: 75pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVNL110GTA - 1120320-ZVNL110GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVNL110GTA
1120320-ZVNL110GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVNL110GTA 1120320-ZVNL110GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120320-ZVNL110GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Input Capacitance: 75pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120320-ZVNL110GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 600mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Input Capacitance: 75pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 600MA MOSFET Transistor
278-ZVNL110GTA
100V 600MA MOSFET Transistor 278-ZVNL110GTA
MOSFET N-CH 100V 600MA SOT223 Product overview: ZVNL110GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 600MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVNL110GTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 600MA SOT223 Product overview: ZVNL110GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 600MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVNL110GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZVNL110GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVNL110GTR-ND
Single FETs, MOSFETs ZVNL110GTR-ND
N-Channel 100V 600mA (Ta) 1.1W (Ta) Surface Mount SOT-223-3

N-Channel 100V 600mA (Ta) 1.1W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVNL110GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVNL110GCT-ND
Single FETs, MOSFETs ZVNL110GCT-ND
N-Channel 100V 600mA (Ta) 1.1W (Ta) Surface Mount SOT-223-3

N-Channel 100V 600mA (Ta) 1.1W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Trans MOSFET N-CH 100V 0.6A 4-Pin(3+Tab) SOT-223 T/R - 233-ZVNL110GTA - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 100V 0.6A 4-Pin(3+Tab) SOT-223 T/R
233-ZVNL110GTA
Trans MOSFET N-CH 100V 0.6A 4-Pin(3+Tab) SOT-223 T/R 233-ZVNL110GTA
Trans MOSFET N-CH 100V 0.6A 4-Pin(3+Tab) SOT-223 T/R

Trans MOSFET N-CH 100V 0.6A 4-Pin(3+Tab) SOT-223 T/R

Supplier's Site
Single FETs, MOSFETs - ZVNL110GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVNL110GTA
Single FETs, MOSFETs ZVNL110GTA
MOSFET N-CH 100V 600MA SOT223

MOSFET N-CH 100V 600MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chnl 100V

MOSFET N-Chnl 100V

Buy Now Datasheet
Mosfet, N-Ch, 100V, 0.6A, Sot-223 Rohs Compliant Diodes Inc. - 29AK9106 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 0.6A, Sot-223 Rohs Compliant Diodes Inc.
29AK9106
Mosfet, N-Ch, 100V, 0.6A, Sot-223 Rohs Compliant Diodes Inc. 29AK9106
MOSFET, N-CH, 100V, 0.6A, SOT-223 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 0.6A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZVNL110GTA
Triode/MOS Tube/Transistor >> MOSFETs ZVNL110GTA
100V 600mA 3Ω@10V,500mA 1.1W 1.5V@1mA N Channel SOT-223-3 MOSFETs ROHS

100V 600mA 3Ω@10V,500mA 1.1W 1.5V@1mA N Channel SOT-223-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVNL110GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVNL110GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVNL110GTA
MOSFET N-CH 100V 600MA SOT223

MOSFET N-CH 100V 600MA SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1120320-ZVNL110GTA 278-ZVNL110GTA ZVNL110GTR-ND 233-ZVNL110GTA ZVNL110GTA ZVNL110GTA 29AK9106 ZVNL110GTA ZVNL110GTA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVNL110GTA 100V 600MA MOSFET Transistor Single FETs, MOSFETs Trans MOSFET N-CH 100V 0.6A 4-Pin(3+Tab) SOT-223 T/R Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 0.6A, Sot-223 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts 100 volts 100 volts 100 volts
PD 1100 milliwatts 2 milliwatts 2000 milliwatts 1100 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3; SOT223 SOT223 Surface Mount
Unlock Full Specs
to access all available technical data