DIODES Incorporated 70V 2.6A MOSFET Transistor ZXMP7A17GTA

Description
MOSFET P-CH 70V 2.6A SOT223 Product overview: ZXMP7A17GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP7A17GTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 70V 2.6A SOT223 Product overview: ZXMP7A17GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP7A17GTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70V 2.6A MOSFET Transistor
278-ZXMP7A17GTA
70V 2.6A MOSFET Transistor 278-ZXMP7A17GTA
MOSFET P-CH 70V 2.6A SOT223 Product overview: ZXMP7A17GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP7A17GTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 70V 2.6A SOT223 Product overview: ZXMP7A17GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP7A17GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMP7A17GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP7A17GCT-ND
Single FETs, MOSFETs ZXMP7A17GCT-ND
P-Channel 70V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 70V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP7A17GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP7A17GDKR-ND
Single FETs, MOSFETs ZXMP7A17GDKR-ND
P-Channel 70V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 70V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP7A17GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP7A17GTR-ND
Single FETs, MOSFETs ZXMP7A17GTR-ND
P-Channel 70V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 70V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP7A17GTA - 044178-ZXMP7A17GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP7A17GTA
044178-ZXMP7A17GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP7A17GTA 044178-ZXMP7A17GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 044178-ZXMP7A17GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Family Name: ZXMP7A17G Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 70V Continuous Drain Current at 25°C: 2.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 635pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 2.1A, 10V Alternative Parts (Cross-Reference): ZXMP7A17GTC; ZXMP7A17G; Introduction Date: March 21, 2006 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 044178-ZXMP7A17GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Family Name: ZXMP7A17G
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 70V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 635pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 2.1A, 10V
Alternative Parts (Cross-Reference): ZXMP7A17GTC; ZXMP7A17G;
Introduction Date: March 21, 2006
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP7A17GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP7A17GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP7A17GTA
MOSFET P-CH 70V 2.6A SOT223

MOSFET P-CH 70V 2.6A SOT223

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch 70V 3.7A

MOSFET P-Ch 70V 3.7A

Buy Now Datasheet
MOSFET P-CH 70V 3.7A SOT-223 - 233-ZXMP7A17GTA - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 70V 3.7A SOT-223
233-ZXMP7A17GTA
MOSFET P-CH 70V 3.7A SOT-223 233-ZXMP7A17GTA
MOSFET P-CH 70V 3.7A SOT-223

MOSFET P-CH 70V 3.7A SOT-223

Supplier's Site
Single FETs, MOSFETs - ZXMP7A17GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP7A17GTA
Single FETs, MOSFETs ZXMP7A17GTA
MOSFET P-CH 70V 2.6A SOT223

MOSFET P-CH 70V 2.6A SOT223

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMP7A17GTA ZXMP7A17GCT-ND 044178-ZXMP7A17GTA ZXMP7A17GTA ZXMP7A17GTA 233-ZXMP7A17GTA ZXMP7A17GTA
Product Name 70V 2.6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP7A17GTA Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET P-CH 70V 3.7A SOT-223 Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 70 volts 70 volts 70 volts
Transconductance 0.0044 kS
PD 3.9 milliwatts 2000 milliwatts 3900 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data