Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
STMICROELECTRONICS
VNS3NV04TR-E -- MOSFET OMNIFETII 40V 3.5A 8-SOIC
STMicroelectronics
MOSFET OMNIFETII 40V 3.5A 8-SOIC
VNS3NV04TR-E
Description
MOSFET OMNIFETII 40V 3.5A 8-SOIC
Utmel Electronic Limited
Done
Description
MOSFET OMNIFETII 40V 3.5A 8-SOIC
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
MOSFET OMNIFETII 40V 3.5A 8-SOIC
761-VNS3NV04TR-E
MOSFET OMNIFETII 40V 3.5A 8-SOIC
761-VNS3NV04TR-E
MOSFET OMNIFETII 40V 3.5A 8-SOIC
MOSFET OMNIFETII 40V 3.5A 8-SOIC
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
761-VNS3NV04TR-E
Product Name
MOSFET OMNIFETII 40V 3.5A 8-SOIC
V
(BR)DSS
40 volts
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1582-T2B-A
2SK1582-T2B-A
Specs
Package Type
SOT3
View Details
Texas Instruments
CSD13201W10 N-Channel NexFET? Power MOSFET
CSD13201W10
Specs
Polarity
N-Channel
V
(BR)DSS
12 volts
r
DS
(on)
0.0340 ohms
View Details
7
suppliers
Infineon Technologies AG
2EDF7175FXUMA2
Specs
Package Type
PG-DSO-16
Packing Method
Tape Reel; Tape & Reel
View Details
Advanced Linear Devices, Inc.
MOSFET
ALD310700SAL
View Details