STMicroelectronics MOSFET VND7N04TR-E

Description
MOSFET N-Ch 42V 7A OmniFET
Datasheet
Description
MOSFET N-Ch 42V 7A OmniFET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 42V 7A OmniFET

MOSFET N-Ch 42V 7A OmniFET

Buy Now Datasheet
MOSFET OMNIFET 42V 7A DPAK - 761-VND7N04TR-E - Utmel Electronic Limited
Hong Kong, China
MOSFET OMNIFET 42V 7A DPAK
761-VND7N04TR-E
MOSFET OMNIFET 42V 7A DPAK 761-VND7N04TR-E
MOSFET OMNIFET 42V 7A DPAK

MOSFET OMNIFET 42V 7A DPAK

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number VND7N04TR-E 761-VND7N04TR-E
Product Name MOSFET MOSFET OMNIFET 42V 7A DPAK
V(BR)DSS 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826877 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details
CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
View Details
7 suppliers
Dual N-channel 100 V, 37.6 mΩ standard level MOSFET - BUK7K45-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 21400 milliamps
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2625ALS - 922460-2SK2625ALS - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type TO-220; SOT3; TO-220FI(LS)
View Details