DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63C02XTA ZXMD63C02XTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 101742-ZXMD63C02XTA Packaging: Cut Reel Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: ZXMD63C02X Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP Maximum Power Dissipation: 1.04W Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 700mV @ 250μA (Min) Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 350pF @ 15V Maximum Rds On at Id,Vgs: 130 mOhm @ 1.7A, 4.5V Alternative Parts (Cross-Reference): IRF7507TRPBF; IRF7507; IRF7507TR; IRF7507PBF; Introduction Date: July 22, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 101742-ZXMD63C02XTA Packaging: Cut Reel Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: ZXMD63C02X Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP Maximum Power Dissipation: 1.04W Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 700mV @ 250μA (Min) Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 350pF @ 15V Maximum Rds On at Id,Vgs: 130 mOhm @ 1.7A, 4.5V Alternative Parts (Cross-Reference): IRF7507TRPBF; IRF7507; IRF7507TR; IRF7507PBF; Introduction Date: July 22, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63C02XTA - 101742-ZXMD63C02XTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63C02XTA
101742-ZXMD63C02XTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63C02XTA 101742-ZXMD63C02XTA
Manufacturer: Diodes Incorporated Win Source Part Number: 101742-ZXMD63C02XTA Packaging: Cut Reel Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: ZXMD63C02X Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP Maximum Power Dissipation: 1.04W Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 700mV @ 250μA (Min) Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 350pF @ 15V Maximum Rds On at Id,Vgs: 130 mOhm @ 1.7A, 4.5V Alternative Parts (Cross-Reference): IRF7507TRPBF; IRF7507; IRF7507TR; IRF7507PBF; Introduction Date: July 22, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 101742-ZXMD63C02XTA
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: ZXMD63C02X
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Maximum Power Dissipation: 1.04W
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 700mV @ 250μA (Min)
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 350pF @ 15V
Maximum Rds On at Id,Vgs: 130 mOhm @ 1.7A, 4.5V
Alternative Parts (Cross-Reference): IRF7507TRPBF; IRF7507; IRF7507TR; IRF7507PBF;
Introduction Date: July 22, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V MSOP MOSFET Transistor
289-ZXMD63C02XTA
20V MSOP MOSFET Transistor 289-ZXMD63C02XTA
MOSFET N/P-CH 20V 8-MSOP Product overview: ZXMD63C02XTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, MSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMD63C02XTA can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 8-MSOP Product overview: ZXMD63C02XTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, MSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMD63C02XTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N/P-CH 20V 8-MSOP - 233-ZXMD63C02XTA - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 20V 8-MSOP
233-ZXMD63C02XTA
MOSFET N/P-CH 20V 8-MSOP 233-ZXMD63C02XTA
MOSFET N/P-CH 20V 8-MSOP

MOSFET N/P-CH 20V 8-MSOP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMD63C02XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMD63C02XTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMD63C02XTA
MOSFET N/P-CH 20V 8-MSOP

MOSFET N/P-CH 20V 8-MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 101742-ZXMD63C02XTA 289-ZXMD63C02XTA 233-ZXMD63C02XTA ZXMD63C02XTA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMD63C02XTA 20V MSOP MOSFET Transistor MOSFET N/P-CH 20V 8-MSOP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL
V(BR)DSS 20 volts 20 volts
PD 1040 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-MSOP Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

55V 75A MOSFET Transistor - 278-AUIRF1405 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die - QPD2120D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers