DIODES Incorporated 30V 2.2A SOT89 MOSFET Transistor ZXMN3A01ZTA

Description
MOSFET N-CH 30V 2.2A SOT89 Product overview: ZXMN3A01ZTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.2A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.2A, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A01ZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 2.2A SOT89 Product overview: ZXMN3A01ZTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.2A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.2A, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A01ZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2.2A SOT89 MOSFET Transistor
278-ZXMN3A01ZTA
30V 2.2A SOT89 MOSFET Transistor 278-ZXMN3A01ZTA
MOSFET N-CH 30V 2.2A SOT89 Product overview: ZXMN3A01ZTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.2A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.2A, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A01ZTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 2.2A SOT89 Product overview: ZXMN3A01ZTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.2A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.2A, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A01ZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMN3A01ZTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3A01ZTADIDKR-ND
Single FETs, MOSFETs ZXMN3A01ZTADIDKR-ND
N-Channel 30V 2.2A (Ta) 970mW (Ta) Surface Mount SOT-89-3

N-Channel 30V 2.2A (Ta) 970mW (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3A01ZTADICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3A01ZTADICT-ND
Single FETs, MOSFETs ZXMN3A01ZTADICT-ND
N-Channel 30V 2.2A (Ta) 970mW (Ta) Surface Mount SOT-89-3

N-Channel 30V 2.2A (Ta) 970mW (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3A01ZTADITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3A01ZTADITR-ND
Single FETs, MOSFETs ZXMN3A01ZTADITR-ND
N-Channel 30V 2.2A (Ta) 970mW (Ta) Surface Mount SOT-89-3

N-Channel 30V 2.2A (Ta) 970mW (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01ZTA - 1120392-ZXMN3A01ZTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01ZTA
1120392-ZXMN3A01ZTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01ZTA 1120392-ZXMN3A01ZTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120392-ZXMN3A01ZTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 970mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89 Dimension: TO-243AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 5nC @ 10V Max Input Capacitance: 186pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120392-ZXMN3A01ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 970mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5nC @ 10V
Max Input Capacitance: 186pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN3A01ZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN3A01ZTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN3A01ZTA
MOSFET N-CH 30V 2.2A SOT89

MOSFET N-CH 30V 2.2A SOT89

Supplier's Site
Mosfet, N-Ch, 30V, 3.3A, Sot-89 Rohs Compliant Diodes Inc. - 29AK9169 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 3.3A, Sot-89 Rohs Compliant Diodes Inc.
29AK9169
Mosfet, N-Ch, 30V, 3.3A, Sot-89 Rohs Compliant Diodes Inc. 29AK9169
MOSFET, N-CH, 30V, 3.3A, SOT-89 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 3.3A, SOT-89 ROHS COMPLIANT: YES

Supplier's Site
MOSFET N-CH 30V 3.3A SOT89 - 233-ZXMN3A01ZTA - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 3.3A SOT89
233-ZXMN3A01ZTA
MOSFET N-CH 30V 3.3A SOT89 233-ZXMN3A01ZTA
MOSFET N-CH 30V 3.3A SOT89

MOSFET N-CH 30V 3.3A SOT89

Supplier's Site
Single FETs, MOSFETs - ZXMN3A01ZTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN3A01ZTA
Single FETs, MOSFETs ZXMN3A01ZTA
MOSFET N-CH 30V 2.2A SOT89

MOSFET N-CH 30V 2.2A SOT89

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Ch ENH Mode 120mOhm 10VGS 3.3A

MOSFET 30V N-Ch ENH Mode 120mOhm 10VGS 3.3A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMN3A01ZTA ZXMN3A01ZTADIDKR-ND 1120392-ZXMN3A01ZTA ZXMN3A01ZTA 29AK9169 233-ZXMN3A01ZTA ZXMN3A01ZTA ZXMN3A01ZTA
Product Name 30V 2.2A SOT89 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01ZTA Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 3.3A, Sot-89 Rohs Compliant Diodes Inc. MOSFET N-CH 30V 3.3A SOT89 Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Transconductance 0.0035 kS
PD 970 milliwatts 970 milliwatts 970 milliwatts 970 milliwatts
Unlock Full Specs
to access all available technical data