DIODES Incorporated 20V 3.7A SOT23 MOSFET Transistor ZXMN2A03E6TA

Description
MOSFET N-CH 20V 3.7A SOT23-6 Product overview: ZXMN2A03E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2A03E6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 3.7A SOT23-6 Product overview: ZXMN2A03E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2A03E6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3.7A SOT23 MOSFET Transistor
278-ZXMN2A03E6TA
20V 3.7A SOT23 MOSFET Transistor 278-ZXMN2A03E6TA
MOSFET N-CH 20V 3.7A SOT23-6 Product overview: ZXMN2A03E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2A03E6TA can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 3.7A SOT23-6 Product overview: ZXMN2A03E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2A03E6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A03E6TA - 036957-ZXMN2A03E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A03E6TA
036957-ZXMN2A03E6TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A03E6TA 036957-ZXMN2A03E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036957-ZXMN2A03E6TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.7A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 8.2nC @ 4.5V Max Input Capacitance: 837pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 55 mOhm @ 7.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036957-ZXMN2A03E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.7A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 8.2nC @ 4.5V
Max Input Capacitance: 837pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 55 mOhm @ 7.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2A03E6TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2A03E6TR-ND
Single FETs, MOSFETs ZXMN2A03E6TR-ND
N-Channel 20V 3.7A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

N-Channel 20V 3.7A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2A03E6CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2A03E6CT-ND
Single FETs, MOSFETs ZXMN2A03E6CT-ND
N-Channel 20V 3.7A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

N-Channel 20V 3.7A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2A03E6DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2A03E6DKR-ND
Single FETs, MOSFETs ZXMN2A03E6DKR-ND
N-Channel 20V 3.7A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

N-Channel 20V 3.7A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Mosfet, N-Ch, 20V, 3.7A, Sot-26 Rohs Compliant Diodes Inc. - 29AK9161 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 3.7A, Sot-26 Rohs Compliant Diodes Inc.
29AK9161
Mosfet, N-Ch, 20V, 3.7A, Sot-26 Rohs Compliant Diodes Inc. 29AK9161
MOSFET, N-CH, 20V, 3.7A, SOT-26 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 3.7A, SOT-26 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - ZXMN2A03E6TA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN2A03E6TA
Single FETs, MOSFETs ZXMN2A03E6TA
MOSFET N-CH 20V 3.7A SOT23-6

MOSFET N-CH 20V 3.7A SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N Channel

MOSFET N Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN2A03E6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN2A03E6TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN2A03E6TA
MOSFET N-CH 20V 3.7A SOT23-6

MOSFET N-CH 20V 3.7A SOT23-6

Supplier's Site
MOSFET N-CH 20V 3.6A SOT-23-6 - 233-ZXMN2A03E6TA - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 3.6A SOT-23-6
233-ZXMN2A03E6TA
MOSFET N-CH 20V 3.6A SOT-23-6 233-ZXMN2A03E6TA
MOSFET N-CH 20V 3.6A SOT-23-6

MOSFET N-CH 20V 3.6A SOT-23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMN2A03E6TA 036957-ZXMN2A03E6TA ZXMN2A03E6TR-ND 29AK9161 ZXMN2A03E6TA ZXMN2A03E6TA ZXMN2A03E6TA 233-ZXMN2A03E6TA
Product Name 20V 3.7A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A03E6TA Single FETs, MOSFETs Mosfet, N-Ch, 20V, 3.7A, Sot-26 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 20V 3.6A SOT-23-6
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 1.1 milliwatts 1100 milliwatts 1100 milliwatts 1700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data