DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM61N03FTA ZXM61N03FTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036917-ZXM61N03FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Family Name: ZXM61N03F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4.1nC @ 10V Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 220 mOhm @ 910mA, 10V Alternative Parts (Cross-Reference): IRLML2803TRGPBF; IRLML2803PbF; IRLML2803TR; Introduction Date: July 22, 1999 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036917-ZXM61N03FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Family Name: ZXM61N03F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4.1nC @ 10V Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 220 mOhm @ 910mA, 10V Alternative Parts (Cross-Reference): IRLML2803TRGPBF; IRLML2803PbF; IRLML2803TR; Introduction Date: July 22, 1999 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM61N03FTA - 036917-ZXM61N03FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM61N03FTA
036917-ZXM61N03FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM61N03FTA 036917-ZXM61N03FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036917-ZXM61N03FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Family Name: ZXM61N03F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4.1nC @ 10V Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 220 mOhm @ 910mA, 10V Alternative Parts (Cross-Reference): IRLML2803TRGPBF; IRLML2803PbF; IRLML2803TR; Introduction Date: July 22, 1999 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036917-ZXM61N03FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Family Name: ZXM61N03F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.4A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4.1nC @ 10V
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 220 mOhm @ 910mA, 10V
Alternative Parts (Cross-Reference): IRLML2803TRGPBF; IRLML2803PbF; IRLML2803TR;
Introduction Date: July 22, 1999
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 1.4A SOT23 MOSFET Transistor
278-ZXM61N03FTA
30V 1.4A SOT23 MOSFET Transistor 278-ZXM61N03FTA
MOSFET N-CH 30V 1.4A SOT23-3 Product overview: ZXM61N03FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM61N03FTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 1.4A SOT23-3 Product overview: ZXM61N03FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM61N03FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXM61N03FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXM61N03FDKR-ND
Single FETs, MOSFETs ZXM61N03FDKR-ND
N-Channel 30V 1.4A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.4A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXM61N03FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXM61N03FCT-ND
Single FETs, MOSFETs ZXM61N03FCT-ND
N-Channel 30V 1.4A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.4A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXM61N03FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXM61N03FTR-ND
Single FETs, MOSFETs ZXM61N03FTR-ND
N-Channel 30V 1.4A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.4A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXM61N03FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXM61N03FTA
Single FETs, MOSFETs ZXM61N03FTA
MOSFET N-CH 30V 1.4A SOT23-3

MOSFET N-CH 30V 1.4A SOT23-3

Supplier's Site Datasheet
MOSFET N-CH 30V 1.4A SOT23-3 - 233-ZXM61N03FTA - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 1.4A SOT23-3
233-ZXM61N03FTA
MOSFET N-CH 30V 1.4A SOT23-3 233-ZXM61N03FTA
MOSFET N-CH 30V 1.4A SOT23-3

MOSFET N-CH 30V 1.4A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Chnl HDMOS

MOSFET 30V N-Chnl HDMOS

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXM61N03FTA
Triode/MOS Tube/Transistor >> MOSFETs ZXM61N03FTA
30V 1.4A 625mW 220mΩ@10V,910mA 1V@250uA N Channel SOT-23 MOSFETs ROHS

30V 1.4A 625mW 220mΩ@10V,910mA 1V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXM61N03FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXM61N03FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXM61N03FTA
MOSFET N-CH 30V 1.4A SOT23-3

MOSFET N-CH 30V 1.4A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 036917-ZXM61N03FTA 278-ZXM61N03FTA ZXM61N03FDKR-ND ZXM61N03FTA 233-ZXM61N03FTA ZXM61N03FTA ZXM61N03FTA ZXM61N03FTA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM61N03FTA 30V 1.4A SOT23 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 30V 1.4A SOT23-3 MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts 30 volts
PD 625 milliwatts 625 milliwatts 625 milliwatts 806 milliwatts 625 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF7769L2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0035 ohms
Package Type MG-WDSON-11
View Details
7 suppliers