DIODES Incorporated FET, MOSFET Arrays ZXMC3A16DN8TC

Description
Mosfet Array N and P-Channel 30V 4.9A, 4.1A 1.25W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 4.9A, 4.1A 1.25W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - ZXMC3A16DN8TCCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMC3A16DN8TCCT-ND
FET, MOSFET Arrays ZXMC3A16DN8TCCT-ND
Mosfet Array N and P-Channel 30V 4.9A, 4.1A 1.25W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 4.9A, 4.1A 1.25W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMC3A16DN8TCTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMC3A16DN8TCTR-ND
FET, MOSFET Arrays ZXMC3A16DN8TCTR-ND
Mosfet Array N and P-Channel 30V 4.9A, 4.1A 1.25W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 4.9A, 4.1A 1.25W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMC3A16DN8TCDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMC3A16DN8TCDKR-ND
FET, MOSFET Arrays ZXMC3A16DN8TCDKR-ND
Mosfet Array N and P-Channel 30V 4.9A, 4.1A 1.25W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 4.9A, 4.1A 1.25W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A16DN8TC - 057896-ZXMC3A16DN8TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A16DN8TC
057896-ZXMC3A16DN8TC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A16DN8TC 057896-ZXMC3A16DN8TC
Manufacturer: Diodes Incorporated Win Source Part Number: 057896-ZXMC3A16DN8TC Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.9A, 4.1A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 17.5nC @ 10V Max Input Capacitance: 796pF @ 25V Maximum Rds On at Id,Vgs: 35 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 057896-ZXMC3A16DN8TC
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.9A, 4.1A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 17.5nC @ 10V
Max Input Capacitance: 796pF @ 25V
Maximum Rds On at Id,Vgs: 35 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 4.9A 4.1A MOSFET Transistor
289-ZXMC3A16DN8TC
30V 4.9A 4.1A MOSFET Transistor 289-ZXMC3A16DN8TC
MOSFET N/P-CH 30V 4.9A/4.1A 8SO Product overview: ZXMC3A16DN8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, 4.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC3A16DN8TC can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 4.9A/4.1A 8SO Product overview: ZXMC3A16DN8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, 4.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC3A16DN8TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET Cmp 30V NP Ch UMOS - 233-ZXMC3A16DN8TC - Utmel Electronic Limited
Hong Kong, China
MOSFET Cmp 30V NP Ch UMOS
233-ZXMC3A16DN8TC
MOSFET Cmp 30V NP Ch UMOS 233-ZXMC3A16DN8TC
MOSFET Cmp 30V NP Ch UMOS

MOSFET Cmp 30V NP Ch UMOS

Supplier's Site
Mosfet, Dual, N/p-Ch, 30V, 6.4A Rohs Compliant Diodes Inc. - 29AK9146 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 30V, 6.4A Rohs Compliant Diodes Inc.
29AK9146
Mosfet, Dual, N/p-Ch, 30V, 6.4A Rohs Compliant Diodes Inc. 29AK9146
MOSFET, DUAL, N/P-CH, 30V, 6.4A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 30V, 6.4A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMC3A16DN8TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMC3A16DN8TC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMC3A16DN8TC
MOSFET N/P-CH 30V 4.9A/4.1A 8SO

MOSFET N/P-CH 30V 4.9A/4.1A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXMC3A16DN8TCCT-ND 057896-ZXMC3A16DN8TC 289-ZXMC3A16DN8TC 233-ZXMC3A16DN8TC 29AK9146 ZXMC3A16DN8TC
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC3A16DN8TC 30V 4.9A 4.1A MOSFET Transistor MOSFET Cmp 30V NP Ch UMOS Mosfet, Dual, N/p-Ch, 30V, 6.4A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOP Tape & Reel (TR) TO-3
Polarity P-Channel N-Channel; P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL
V(BR)DSS 30 volts 30 volts 30 volts
PD 1250 milliwatts 2.1 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data