DIODES Incorporated Single FETs, MOSFETs ZXMN6A25KTC

Description
N-Channel 60V 7A (Ta) 2.11W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
N-Channel 60V 7A (Ta) 2.11W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-ZXMN6A25KTCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN6A25KTCDKR-ND
Single FETs, MOSFETs 31-ZXMN6A25KTCDKR-ND
N-Channel 60V 7A (Ta) 2.11W (Ta) Surface Mount TO-252-3

N-Channel 60V 7A (Ta) 2.11W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN6A25KTCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN6A25KTCCT-ND
Single FETs, MOSFETs 31-ZXMN6A25KTCCT-ND
N-Channel 60V 7A (Ta) 2.11W (Ta) Surface Mount TO-252-3

N-Channel 60V 7A (Ta) 2.11W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN6A25KTCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN6A25KTCTR-ND
Single FETs, MOSFETs 31-ZXMN6A25KTCTR-ND
N-Channel 60V 7A (Ta) 2.11W (Ta) Surface Mount TO-252-3

N-Channel 60V 7A (Ta) 2.11W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25KTC - 036984-ZXMN6A25KTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25KTC
036984-ZXMN6A25KTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25KTC 036984-ZXMN6A25KTC
Manufacturer: Diodes Incorporated Win Source Part Number: 036984-ZXMN6A25KTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.11W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20.4nC @ 10V Max Input Capacitance: 1063pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 3.6A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036984-ZXMN6A25KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.11W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20.4nC @ 10V
Max Input Capacitance: 1063pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 7A TO252 MOSFET Transistor
278-ZXMN6A25KTC
60V 7A TO252 MOSFET Transistor 278-ZXMN6A25KTC
MOSFET N-CH 60V 7A TO252-3 Product overview: ZXMN6A25KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A25KTC can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 7A TO252-3 Product overview: ZXMN6A25KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A25KTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 60V MOSFET (UMOS)

MOSFET N-Chan 60V MOSFET (UMOS)

Buy Now Datasheet
MOSFET N-CH 60V DPAK - 233-ZXMN6A25KTC - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V DPAK
233-ZXMN6A25KTC
MOSFET N-CH 60V DPAK 233-ZXMN6A25KTC
MOSFET N-CH 60V DPAK

MOSFET N-CH 60V DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN6A25KTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN6A25KTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN6A25KTC
MOSFET N-CH 60V 7A TO252-3

MOSFET N-CH 60V 7A TO252-3

Supplier's Site
Single FETs, MOSFETs - ZXMN6A25KTC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN6A25KTC
Single FETs, MOSFETs ZXMN6A25KTC
MOSFET N-CH 60V 7A TO252-3

MOSFET N-CH 60V 7A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-ZXMN6A25KTCDKR-ND 036984-ZXMN6A25KTC 278-ZXMN6A25KTC ZXMN6A25KTC 233-ZXMN6A25KTC ZXMN6A25KTC ZXMN6A25KTC
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25KTC 60V 7A TO252 MOSFET Transistor MOSFET MOSFET N-CH 60V DPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 2110 milliwatts 2.11 milliwatts 2110 milliwatts 2110 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data