DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2110GTA ZVN2110GTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036833-ZVN2110GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 75pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 Ohm @ 1A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036833-ZVN2110GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 75pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 Ohm @ 1A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2110GTA - 036833-ZVN2110GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2110GTA
036833-ZVN2110GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2110GTA 036833-ZVN2110GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036833-ZVN2110GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 75pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 Ohm @ 1A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036833-ZVN2110GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 75pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 Ohm @ 1A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - ZVN2110GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN2110GTR-ND
Single FETs, MOSFETs ZVN2110GTR-ND
N-Channel 100V 500mA (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 100V 500mA (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVN2110GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN2110GCT-ND
Single FETs, MOSFETs ZVN2110GCT-ND
N-Channel 100V 500mA (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 100V 500mA (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
100V 500MA MOSFET Transistor
278-ZVN2110GTA
100V 500MA MOSFET Transistor 278-ZVN2110GTA
MOSFET N-CH 100V 500MA SOT223 Product overview: ZVN2110GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN2110GTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 500MA SOT223 Product overview: ZVN2110GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN2110GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chnl 100V

MOSFET N-Chnl 100V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN2110GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN2110GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN2110GTA
MOSFET N-CH 100V 500MA SOT223

MOSFET N-CH 100V 500MA SOT223

Supplier's Site
Trans MOSFET N-CH 100V 0.5A 4-Pin(3+Tab) SOT-223 T/R - 233-ZVN2110GTA - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 100V 0.5A 4-Pin(3+Tab) SOT-223 T/R
233-ZVN2110GTA
Trans MOSFET N-CH 100V 0.5A 4-Pin(3+Tab) SOT-223 T/R 233-ZVN2110GTA
Trans MOSFET N-CH 100V 0.5A 4-Pin(3+Tab) SOT-223 T/R

Trans MOSFET N-CH 100V 0.5A 4-Pin(3+Tab) SOT-223 T/R

Supplier's Site
Single FETs, MOSFETs - ZVN2110GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVN2110GTA
Single FETs, MOSFETs ZVN2110GTA
MOSFET N-CH 100V 500MA SOT223

MOSFET N-CH 100V 500MA SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 036833-ZVN2110GTA ZVN2110GTR-ND 278-ZVN2110GTA ZVN2110GTA ZVN2110GTA 233-ZVN2110GTA ZVN2110GTA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2110GTA Single FETs, MOSFETs 100V 500MA MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 100V 0.5A 4-Pin(3+Tab) SOT-223 T/R Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 2000 milliwatts 2 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223 SOT223; TO-261-4, TO-261AA Tape & Reel (TR) Surface Mount SOT223; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data