DIODES Incorporated Single FETs, MOSFETs ZVP0545GTA

Description
P-Channel 450V 75mA (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
P-Channel 450V 75mA (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZVP0545GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP0545GTR-ND
Single FETs, MOSFETs ZVP0545GTR-ND
P-Channel 450V 75mA (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 450V 75mA (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP0545GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP0545GCT-ND
Single FETs, MOSFETs ZVP0545GCT-ND
P-Channel 450V 75mA (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 450V 75mA (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP0545GTA - 036847-ZVP0545GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP0545GTA
036847-ZVP0545GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP0545GTA 036847-ZVP0545GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036847-ZVP0545GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Family Name: ZVP0545G Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 75mA (Ta) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Input Capacitance: 120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 Ohm @ 50mA, 10V Alternative Parts (Cross-Reference): ZVP0545G; ZVP0545GTC; Introduction Date: April 29, 1998 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036847-ZVP0545GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Family Name: ZVP0545G
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 75mA (Ta)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Input Capacitance: 120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 Ohm @ 50mA, 10V
Alternative Parts (Cross-Reference): ZVP0545G; ZVP0545GTC;
Introduction Date: April 29, 1998
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
450V 75MA MOSFET Transistor
278-ZVP0545GTA
450V 75MA MOSFET Transistor 278-ZVP0545GTA
MOSFET P-CH 450V 75MA SOT223 Product overview: ZVP0545GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 75MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 75MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP0545GTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 450V 75MA SOT223 Product overview: ZVP0545GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 75MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 75MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP0545GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Chnl 450V

MOSFET P-Chnl 450V

Buy Now Datasheet
Trans MOSFET P-CH 450V 0.075A 4-Pin(3+Tab) SOT-223 T/R - 233-ZVP0545GTA - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 450V 0.075A 4-Pin(3+Tab) SOT-223 T/R
233-ZVP0545GTA
Trans MOSFET P-CH 450V 0.075A 4-Pin(3+Tab) SOT-223 T/R 233-ZVP0545GTA
Trans MOSFET P-CH 450V 0.075A 4-Pin(3+Tab) SOT-223 T/R

Trans MOSFET P-CH 450V 0.075A 4-Pin(3+Tab) SOT-223 T/R

Supplier's Site
Mosfet, P-Ch, 450V, 0.075A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 69AH3887 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 450V, 0.075A, 150Deg C, 2W Rohs Compliant Diodes Inc.
69AH3887
Mosfet, P-Ch, 450V, 0.075A, 150Deg C, 2W Rohs Compliant Diodes Inc. 69AH3887
MOSFET, P-CH, 450V, 0.075A, 150DEG C, 2W ROHS COMPLIANT: YES

MOSFET, P-CH, 450V, 0.075A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVP0545GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVP0545GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVP0545GTA
MOSFET P-CH 450V 75MA SOT223

MOSFET P-CH 450V 75MA SOT223

Supplier's Site
Single FETs, MOSFETs - ZVP0545GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVP0545GTA
Single FETs, MOSFETs ZVP0545GTA
MOSFET P-CH 450V 75MA SOT223

MOSFET P-CH 450V 75MA SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZVP0545GTR-ND 036847-ZVP0545GTA 278-ZVP0545GTA ZVP0545GTA 233-ZVP0545GTA 69AH3887 ZVP0545GTA ZVP0545GTA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP0545GTA 450V 75MA MOSFET Transistor MOSFET Trans MOSFET P-CH 450V 0.075A 4-Pin(3+Tab) SOT-223 T/R Mosfet, P-Ch, 450V, 0.075A, 150Deg C, 2W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) TO-3 Surface Mount SOT223; TO-261-4, TO-261AA
V(BR)DSS 450 volts 450 volts 450 volts
PD 2000 milliwatts 2 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data