DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3306FTA ZVN3306FTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036835-ZVN3306FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330mW (Ta) Family Name: ZVN3306F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 150mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 35pF @ 18V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7000; 2N7002; SN7002E6327; Introduction Date: September 19, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036835-ZVN3306FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330mW (Ta) Family Name: ZVN3306F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 150mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 35pF @ 18V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7000; 2N7002; SN7002E6327; Introduction Date: September 19, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3306FTA - 036835-ZVN3306FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3306FTA
036835-ZVN3306FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3306FTA 036835-ZVN3306FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036835-ZVN3306FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330mW (Ta) Family Name: ZVN3306F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 150mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 35pF @ 18V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7000; 2N7002; SN7002E6327; Introduction Date: September 19, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036835-ZVN3306FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330mW (Ta)
Family Name: ZVN3306F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 150mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 35pF @ 18V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): 2N7000; 2N7002; SN7002E6327;
Introduction Date: September 19, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - ZVN3306FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN3306FTR-ND
Single FETs, MOSFETs ZVN3306FTR-ND
N-Channel 60V 150mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 150mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVN3306FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN3306FCT-ND
Single FETs, MOSFETs ZVN3306FCT-ND
N-Channel 60V 150mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 150mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVN3306FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN3306FDKR-ND
Single FETs, MOSFETs ZVN3306FDKR-ND
N-Channel 60V 150mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 150mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 150MA SOT23 MOSFET Transistor
278-ZVN3306FTA
60V 150MA SOT23 MOSFET Transistor 278-ZVN3306FTA
MOSFET N-CH 60V 150MA SOT23-3 Product overview: ZVN3306FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN3306FTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 150MA SOT23-3 Product overview: ZVN3306FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN3306FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 60V 150MA SOT23-3 - 233-ZVN3306FTA - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 150MA SOT23-3
233-ZVN3306FTA
MOSFET N-CH 60V 150MA SOT23-3 233-ZVN3306FTA
MOSFET N-CH 60V 150MA SOT23-3

MOSFET N-CH 60V 150MA SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN3306FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN3306FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN3306FTA
MOSFET N-CH 60V 150MA SOT23-3

MOSFET N-CH 60V 150MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chnl 60V

MOSFET N-Chnl 60V

Buy Now Datasheet
Single FETs, MOSFETs - ZVN3306FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVN3306FTA
Single FETs, MOSFETs ZVN3306FTA
MOSFET N-CH 60V 150MA SOT23-3

MOSFET N-CH 60V 150MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 036835-ZVN3306FTA ZVN3306FTR-ND 278-ZVN3306FTA 233-ZVN3306FTA ZVN3306FTA ZVN3306FTA ZVN3306FTA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3306FTA Single FETs, MOSFETs 60V 150MA SOT23 MOSFET Transistor MOSFET N-CH 60V 150MA SOT23-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 330 milliwatts 330 milliwatts 330 milliwatts 330 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data