STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND3NV04TR-E VND3NV04TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117407-VND3NV04TR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 36V (Max) Rds On (Typ): 120 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117407-VND3NV04TR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 36V (Max) Rds On (Typ): 120 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND3NV04TR-E - 1117407-VND3NV04TR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND3NV04TR-E
1117407-VND3NV04TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND3NV04TR-E 1117407-VND3NV04TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117407-VND3NV04TR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 36V (Max) Rds On (Typ): 120 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117407-VND3NV04TR-E
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Load: 36V (Max)
Rds On (Typ): 120 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET OMNIFETII 40V 3.5A DPAK - 761-VND3NV04TR-E - Utmel Electronic Limited
Hong Kong, China
MOSFET OMNIFETII 40V 3.5A DPAK
761-VND3NV04TR-E
MOSFET OMNIFETII 40V 3.5A DPAK 761-VND3NV04TR-E
MOSFET OMNIFETII 40V 3.5A DPAK

MOSFET OMNIFETII 40V 3.5A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1117407-VND3NV04TR-E 761-VND3NV04TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND3NV04TR-E MOSFET OMNIFETII 40V 3.5A DPAK
Polarity N-Channel
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOT3; D-Pak
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
60 V, N-channel Trench MOSFET - BUK6D56-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 11000 milliamps
View Details
6 suppliers
650V 20.7A MOSFET Transistor - 285-20N60C3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 208000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
2 suppliers