DIODES Incorporated FET, MOSFET Arrays ZXMN2A04DN8TA

Description
Mosfet Array 2 N-Channel (Dual) 20V 5.9A 1.8W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 5.9A 1.8W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - ZXMN2A04DN8TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMN2A04DN8TR-ND
FET, MOSFET Arrays ZXMN2A04DN8TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 5.9A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 20V 5.9A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMN2A04DN8CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMN2A04DN8CT-ND
FET, MOSFET Arrays ZXMN2A04DN8CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 5.9A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 20V 5.9A 1.8W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
20V 5.9A MOSFET Transistor
289-ZXMN2A04DN8TA
20V 5.9A MOSFET Transistor 289-ZXMN2A04DN8TA
MOSFET 2N-CH 20V 5.9A 8SO Product overview: ZXMN2A04DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN2A04DN8TA can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 5.9A 8SO Product overview: ZXMN2A04DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN2A04DN8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A04DN8TA - 036958-ZXMN2A04DN8TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A04DN8TA
036958-ZXMN2A04DN8TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A04DN8TA 036958-ZXMN2A04DN8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036958-ZXMN2A04DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.9A Gate-Source Threshold Voltage: 700mV @ 250μA (Min) Max Gate Charge: 22.1nC @ 5V Max Input Capacitance: 1880pF @ 10V Maximum Rds On at Id,Vgs: 25 mOhm @ 5.9A, 4.5V Alternative Parts (Cross-Reference): FDS6894AZ; ZXMN2A04DN8; ZXMN2A04DN8TC; ZXMN2A04DN8TA; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036958-ZXMN2A04DN8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.9A
Gate-Source Threshold Voltage: 700mV @ 250μA (Min)
Max Gate Charge: 22.1nC @ 5V
Max Input Capacitance: 1880pF @ 10V
Maximum Rds On at Id,Vgs: 25 mOhm @ 5.9A, 4.5V
Alternative Parts (Cross-Reference): FDS6894AZ; ZXMN2A04DN8; ZXMN2A04DN8TC; ZXMN2A04DN8TA;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - ZXMN2A04DN8TA - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
ZXMN2A04DN8TA
FET, MOSFET Arrays ZXMN2A04DN8TA
MOSFET 2N-CH 20V 5.9A 8-SOIC

MOSFET 2N-CH 20V 5.9A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN2A04DN8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN2A04DN8TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN2A04DN8TA
MOSFET 2N-CH 20V 5.9A 8SO

MOSFET 2N-CH 20V 5.9A 8SO

Supplier's Site
Trans MOSFET N-CH 20V 7.7A 8-Pin SOIC T/R - 233-ZXMN2A04DN8TA - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 20V 7.7A 8-Pin SOIC T/R
233-ZXMN2A04DN8TA
Trans MOSFET N-CH 20V 7.7A 8-Pin SOIC T/R 233-ZXMN2A04DN8TA
Trans MOSFET N-CH 20V 7.7A 8-Pin SOIC T/R

Trans MOSFET N-CH 20V 7.7A 8-Pin SOIC T/R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dl 20V N-Chnl UMOS

MOSFET Dl 20V N-Chnl UMOS

Buy Now Datasheet
Mosfet, Dual, N-Ch, 20V, 7.7A Rohs Compliant Diodes Inc. - 29AK9162 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 20V, 7.7A Rohs Compliant Diodes Inc.
29AK9162
Mosfet, Dual, N-Ch, 20V, 7.7A Rohs Compliant Diodes Inc. 29AK9162
MOSFET, DUAL, N-CH, 20V, 7.7A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 20V, 7.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXMN2A04DN8TR-ND 289-ZXMN2A04DN8TA 036958-ZXMN2A04DN8TA ZXMN2A04DN8TA ZXMN2A04DN8TA 233-ZXMN2A04DN8TA ZXMN2A04DN8TA 29AK9162
Product Name FET, MOSFET Arrays 20V 5.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2A04DN8TA FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 20V 7.7A 8-Pin SOIC T/R MOSFET Mosfet, Dual, N-Ch, 20V, 7.7A Rohs Compliant Diodes Inc.
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOP 8-SOIC (0.154", 3.90mm Width) TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 2.1 milliwatts 1800 milliwatts 2100 milliwatts
Unlock Full Specs
to access all available technical data