MOSFET N-CH 100V 200MA E-LINE
N-Channel 100V 200mA (Ta) 625mW (Ta) Through Hole E-Line (TO-92 compatible)
MOSFET N-CH 100V 200MA E-LINE Product overview: ZVN3310ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN3310ASTZ can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 051991-ZVN3310ASTZ
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Dimension: E-Line-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 40pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
MOSFET, N-CH, 100V, 0.2A, E-LINE ROHS COMPLIANT: YES
MOSFET N-CH 100V 200MA E-LINE
MOSFET N-CH 100V 200MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-ZVN3310ASTZCT-ND | 278-ZVN3310ASTZ | 051991-ZVN3310ASTZ | 29AK9111 | ZVN3310ASTZ | 233-ZVN3310ASTZ |
| Product Name | Single FETs, MOSFETs | 100V 200MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3310ASTZ | Mosfet, N-Ch, 100V, 0.2A, E-Line Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 100V 200MA TO92-3 |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | E-Line-3 | Tape & Reel (TR) | TO-92; SOT3; E-Line (TO-92 compatible) | TO-3 | E-Line-3 | |
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||
| PD | 625 milliwatts | 625 milliwatts | 625 milliwatts |