DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01E6TA ZXMN3A01E6TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036964-ZXMN3A01E6TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 190pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 2.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036964-ZXMN3A01E6TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 190pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 2.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01E6TA - 036964-ZXMN3A01E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01E6TA
036964-ZXMN3A01E6TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01E6TA 036964-ZXMN3A01E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036964-ZXMN3A01E6TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 190pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 2.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036964-ZXMN3A01E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.4A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 3.9nC @ 10V
Max Input Capacitance: 190pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 2.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 2.4A SOT-23 MOSFET Transistor
278-ZXMN3A01E6TA
30V 2.4A SOT-23 MOSFET Transistor 278-ZXMN3A01E6TA
MOSFET N-CH 30V 2.4A SOT-23-6 Product overview: ZXMN3A01E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A01E6TA can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 2.4A SOT-23-6 Product overview: ZXMN3A01E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3A01E6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-ZXMN3A01E6TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN3A01E6TADKR-ND
Single FETs, MOSFETs 31-ZXMN3A01E6TADKR-ND
N-Channel 30V 2.4A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

N-Channel 30V 2.4A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN3A01E6TACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN3A01E6TACT-ND
Single FETs, MOSFETs 31-ZXMN3A01E6TACT-ND
N-Channel 30V 2.4A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

N-Channel 30V 2.4A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN3A01E6TATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN3A01E6TATR-ND
Single FETs, MOSFETs 31-ZXMN3A01E6TATR-ND
N-Channel 30V 2.4A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

N-Channel 30V 2.4A (Ta) 1.1W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Mosfet, N-Ch, 30V, 2.4A, Sot-26 Rohs Compliant Diodes Inc. - 29AK9168 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 2.4A, Sot-26 Rohs Compliant Diodes Inc.
29AK9168
Mosfet, N-Ch, 30V, 2.4A, Sot-26 Rohs Compliant Diodes Inc. 29AK9168
MOSFET, N-CH, 30V, 2.4A, SOT-26 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 2.4A, SOT-26 ROHS COMPLIANT: YES

Supplier's Site
MOSFET 30V N-Chnl UMOS - 233-ZXMN3A01E6TA - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V N-Chnl UMOS
233-ZXMN3A01E6TA
MOSFET 30V N-Chnl UMOS 233-ZXMN3A01E6TA
MOSFET 30V N-Chnl UMOS

MOSFET 30V N-Chnl UMOS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Chnl UMOS

MOSFET 30V N-Chnl UMOS

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3A01E6TA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN3A01E6TA
Single FETs, MOSFETs ZXMN3A01E6TA
MOSFET N-CH 30V 2.4A SOT-23-6

MOSFET N-CH 30V 2.4A SOT-23-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN3A01E6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN3A01E6TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN3A01E6TA
MOSFET N-CH 30V 2.4A SOT-23-6

MOSFET N-CH 30V 2.4A SOT-23-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 036964-ZXMN3A01E6TA 278-ZXMN3A01E6TA 31-ZXMN3A01E6TADKR-ND 29AK9168 233-ZXMN3A01E6TA ZXMN3A01E6TA ZXMN3A01E6TA ZXMN3A01E6TA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3A01E6TA 30V 2.4A SOT-23 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 30V, 2.4A, Sot-26 Rohs Compliant Diodes Inc. MOSFET 30V N-Chnl UMOS MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1100 milliwatts 1.1 milliwatts 1700 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-6 Tape & Reel (TR) SOT23; SOT-23-6 TO-3; SOT26 SOT23; SOT-23-6 SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data