DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3F31DN8TA ZXMN3F31DN8TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036971-ZXMN3F31DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.7A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.9nC @ 10V Max Input Capacitance: 608pF @ 15V Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036971-ZXMN3F31DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.7A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.9nC @ 10V Max Input Capacitance: 608pF @ 15V Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3F31DN8TA - 036971-ZXMN3F31DN8TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3F31DN8TA
036971-ZXMN3F31DN8TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3F31DN8TA 036971-ZXMN3F31DN8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036971-ZXMN3F31DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.7A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.9nC @ 10V Max Input Capacitance: 608pF @ 15V Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036971-ZXMN3F31DN8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.7A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12.9nC @ 10V
Max Input Capacitance: 608pF @ 15V
Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - ZXMN3F31DN8DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMN3F31DN8DKR-ND
FET, MOSFET Arrays ZXMN3F31DN8DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.7A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 5.7A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMN3F31DN8CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMN3F31DN8CT-ND
FET, MOSFET Arrays ZXMN3F31DN8CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.7A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 5.7A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMN3F31DN8TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMN3F31DN8TR-ND
FET, MOSFET Arrays ZXMN3F31DN8TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.7A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 5.7A 1.8W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
30V 5.7A MOSFET Transistor
289-ZXMN3F31DN8TA
30V 5.7A MOSFET Transistor 289-ZXMN3F31DN8TA
MOSFET 2N-CH 30V 5.7A 8SO Product overview: ZXMN3F31DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN3F31DN8TA can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 5.7A 8SO Product overview: ZXMN3F31DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN3F31DN8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Dual N-channel Enhance. Mode MOSFET

MOSFET 30V Dual N-channel Enhance. Mode MOSFET

Buy Now Datasheet
FET, MOSFET Arrays - ZXMN3F31DN8TA - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
ZXMN3F31DN8TA
FET, MOSFET Arrays ZXMN3F31DN8TA
MOSFET 2N-CH 30V 5.7A 8SOIC

MOSFET 2N-CH 30V 5.7A 8SOIC

Supplier's Site Datasheet
Dual N-Channel 30 V 0.024 Ohm Surface Mount Enhancement Mode MOSFET - SOP-8 - 233-ZXMN3F31DN8TA - Utmel Electronic Limited
Hong Kong, China
Dual N-Channel 30 V 0.024 Ohm Surface Mount Enhancement Mode MOSFET - SOP-8
233-ZXMN3F31DN8TA
Dual N-Channel 30 V 0.024 Ohm Surface Mount Enhancement Mode MOSFET - SOP-8 233-ZXMN3F31DN8TA
Dual N-Channel 30 V 0.024 Ohm Surface Mount Enhancement Mode MOSFET - SOP-8

Dual N-Channel 30 V 0.024 Ohm Surface Mount Enhancement Mode MOSFET - SOP-8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN3F31DN8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN3F31DN8TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN3F31DN8TA
MOSFET 2N-CH 30V 5.7A 8SO

MOSFET 2N-CH 30V 5.7A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 036971-ZXMN3F31DN8TA ZXMN3F31DN8DKR-ND 289-ZXMN3F31DN8TA ZXMN3F31DN8TA ZXMN3F31DN8TA 233-ZXMN3F31DN8TA ZXMN3F31DN8TA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3F31DN8TA FET, MOSFET Arrays 30V 5.7A MOSFET Transistor MOSFET FET, MOSFET Arrays Dual N-Channel 30 V 0.024 Ohm Surface Mount Enhancement Mode MOSFET - SOP-8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1800 milliwatts 2.1 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data