MOSFET N-CH 20V 5.4A 8MSOP Product overview: ZXM64N02XTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM64N02XTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036922-ZXM64N02XTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.4A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 1100pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 40 mOhm @ 3.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
N-Channel 20V 5.4A (Ta) 1.1W (Ta) Surface Mount 8-MSOP
MOSFET N-CH 20V 5.4A 8MSOP
MOSFET N-CH 20V 5.4A 8MSOP
Trans MOSFET N-CH 20V 5.4A 8-Pin MSOP T/R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-ZXM64N02XTA | 036922-ZXM64N02XTA | ZXM64N02XTR-ND | ZXM64N02XTA | ZXM64N02XTA | 233-ZXM64N02XTA |
| Product Name | 20V 5.4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM64N02XTA | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Trans MOSFET N-CH 20V 5.4A 8-Pin MSOP T/R |
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | 20 volts | ||
| PD | 1800 milliwatts | 1100 milliwatts | 1100 milliwatts | 1800 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; 8-MSOP | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | -55degC ~ 150degC (TJ) |