DIODES Incorporated Single FETs, MOSFETs ZVP2106ASTOB

Description
P-Channel 60V 280mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet
Description
P-Channel 60V 280mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZVP2106ASTOB-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP2106ASTOB-ND
Single FETs, MOSFETs ZVP2106ASTOB-ND
P-Channel 60V 280mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)

P-Channel 60V 280mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 988570-ZVP2106ASTOB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
988570-ZVP2106ASTOB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 988570-ZVP2106ASTOB
Win Source Part Number: 988570-ZVP2106ASTOB Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 280mA (Ta) Rds On (Max) @ Id, Vgs: 5Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 3.5V @ 1mA Power Dissipation (Max): 700mW (Ta) Mounting Type: Through Hole Package / Case: E-Line-3 Supplier Device Package: E-Line (TO-92 compatible) Input Capacitance (Ciss) (Max) @ Vds: 100 pF @ 18 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 988570-ZVP2106ASTOB
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 2,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 280mA (Ta)
Rds On (Max) @ Id, Vgs: 5Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 3.5V @ 1mA
Power Dissipation (Max): 700mW (Ta)
Mounting Type: Through Hole
Package / Case: E-Line-3
Supplier Device Package: E-Line (TO-92 compatible)
Input Capacitance (Ciss) (Max) @ Vds: 100 pF @ 18 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVP2106ASTOB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVP2106ASTOB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVP2106ASTOB
MOSFET P-CH 60V 280MA E-LINE

MOSFET P-CH 60V 280MA E-LINE

Supplier's Site
MOSFET P-CH 60V 0.28A TO92-3 - 233-ZVP2106ASTOB - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 0.28A TO92-3
233-ZVP2106ASTOB
MOSFET P-CH 60V 0.28A TO92-3 233-ZVP2106ASTOB
MOSFET P-CH 60V 0.28A TO92-3

MOSFET P-CH 60V 0.28A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZVP2106ASTOB-ND 988570-ZVP2106ASTOB ZVP2106ASTOB 233-ZVP2106ASTOB
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 60V 0.28A TO92-3
Polarity P-Channel P-Channel
Package Type E-Line-3 TO-92; SOT3
PD 700 milliwatts 700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBTs - 2156620 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
8 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers