DIODES Incorporated 60V 3.8A MOSFET Transistor ZXMN6A25DN8TA

Description
MOSFET 2N-CH 60V 3.8A 8SO Product overview: ZXMN6A25DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN6A25DN8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 3.8A 8SO Product overview: ZXMN6A25DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN6A25DN8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3.8A MOSFET Transistor
289-ZXMN6A25DN8TA
60V 3.8A MOSFET Transistor 289-ZXMN6A25DN8TA
MOSFET 2N-CH 60V 3.8A 8SO Product overview: ZXMN6A25DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN6A25DN8TA can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 3.8A 8SO Product overview: ZXMN6A25DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN6A25DN8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25DN8TA - 036982-ZXMN6A25DN8TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25DN8TA
036982-ZXMN6A25DN8TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25DN8TA 036982-ZXMN6A25DN8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036982-ZXMN6A25DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.8A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 20.4nC @ 10V Max Input Capacitance: 1063pF @ 30V Maximum Rds On at Id,Vgs: 50 mOhm @ 3.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036982-ZXMN6A25DN8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.8A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 20.4nC @ 10V
Max Input Capacitance: 1063pF @ 30V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - ZXMN6A25DN8DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMN6A25DN8DKR-ND
FET, MOSFET Arrays ZXMN6A25DN8DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.8A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 3.8A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMN6A25DN8TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMN6A25DN8TR-ND
FET, MOSFET Arrays ZXMN6A25DN8TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.8A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 3.8A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMN6A25DN8CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMN6A25DN8CT-ND
FET, MOSFET Arrays ZXMN6A25DN8CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.8A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 3.8A 1.8W Surface Mount 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Dl 60V N-Chnl UMOS

MOSFET Dl 60V N-Chnl UMOS

Buy Now Datasheet
MOSFET 2N-CH 60V 3.8A 8-SOIC - 233-ZXMN6A25DN8TA - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 60V 3.8A 8-SOIC
233-ZXMN6A25DN8TA
MOSFET 2N-CH 60V 3.8A 8-SOIC 233-ZXMN6A25DN8TA
MOSFET 2N-CH 60V 3.8A 8-SOIC

MOSFET 2N-CH 60V 3.8A 8-SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN6A25DN8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN6A25DN8TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN6A25DN8TA
MOSFET 2N-CH 60V 3.8A 8SO

MOSFET 2N-CH 60V 3.8A 8SO

Supplier's Site
FET, MOSFET Arrays - ZXMN6A25DN8TA - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
ZXMN6A25DN8TA
FET, MOSFET Arrays ZXMN6A25DN8TA
MOSFET 2N-CH 60V 3.8A 8-SOIC

MOSFET 2N-CH 60V 3.8A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-ZXMN6A25DN8TA 036982-ZXMN6A25DN8TA ZXMN6A25DN8DKR-ND ZXMN6A25DN8TA 233-ZXMN6A25DN8TA ZXMN6A25DN8TA ZXMN6A25DN8TA
Product Name 60V 3.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A25DN8TA FET, MOSFET Arrays MOSFET MOSFET 2N-CH 60V 3.8A 8-SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 2.1 milliwatts 1800 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details