MOSFET 2N-CH 30V 2.9A 8MLP Product overview: ZXMN3AM832TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMN3AM832TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 057859-ZXMN3AM832TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3x2)
Maximum Power Dissipation: 1.13W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.9A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 3.9nC @ 10V
Max Input Capacitance: 190pF @ 25V
Maximum Rds On at Id,Vgs: 120 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET 2N-CH 30V 2.9A 8MLP
MOSFET Dl 30V N Chnl UMOS
MOSFET 2N-CH 30V 2.9A 8MLP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-ZXMN3AM832TA | 057859-ZXMN3AM832TA | ZXMN3AM832TA | 233-ZXMN3AM832TA | ZXMN3AM832TA |
| Product Name | 30V 2.9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3AM832TA | FET, MOSFET Arrays | MOSFET Dl 30V N Chnl UMOS | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Cut Tape (CT) | SOT3; 8-MLP (3x2) | |||
| Packing Method | Cut Tape (CT) | Tape Reel; Reel - TR | Tape Reel; Cut Tape (CT) | Cut Tape (CT) | |
| Polarity | N-Channel | N-Channel; N-CHANNEL | |||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 1130 milliwatts | 3000 milliwatts |