DIODES Incorporated Single FETs, MOSFETs ZVN0545A

Description
N-Channel 450V 90mA (Ta) 700mW (Ta) Through Hole TO-92
Request a Quote Datasheet
Description
N-Channel 450V 90mA (Ta) 700mW (Ta) Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZVN0545A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN0545A-ND
Single FETs, MOSFETs ZVN0545A-ND
N-Channel 450V 90mA (Ta) 700mW (Ta) Through Hole TO-92

N-Channel 450V 90mA (Ta) 700mW (Ta) Through Hole TO-92

Buy Now Datasheet
Singapore, Singapore
450V 90MA MOSFET Transistor
278-ZVN0545A
450V 90MA MOSFET Transistor 278-ZVN0545A
MOSFET N-CH 450V 90MA TO92-3 Product overview: ZVN0545A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 90MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 90MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN0545A can be used for catalog matching and distributor lookup.

MOSFET N-CH 450V 90MA TO92-3 Product overview: ZVN0545A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 90MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 90MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN0545A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN0545A - 1120295-ZVN0545A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN0545A
1120295-ZVN0545A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN0545A 1120295-ZVN0545A
Manufacturer: Diodes Incorporated Win Source Part Number: 1120295-ZVN0545A Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 90mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 70pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 Ohm @ 100mA, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120295-ZVN0545A
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 90mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 70pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
Mosfet, N Channel, 450V, 90Ma, E-Line; Channel Type Diodes Inc. - 98K4099 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 450V, 90Ma, E-Line; Channel Type Diodes Inc.
98K4099
Mosfet, N Channel, 450V, 90Ma, E-Line; Channel Type Diodes Inc. 98K4099
MOSFET, N CHANNEL, 450V, 90mA, E-LINE; Channel Type:N Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:90mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 450V, 90mA, E-LINE; Channel Type:N Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:90mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN0545A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN0545A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN0545A
MOSFET N-CH 450V 90MA TO92-3

MOSFET N-CH 450V 90MA TO92-3

Supplier's Site
Single FETs, MOSFETs - ZVN0545A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVN0545A
Single FETs, MOSFETs ZVN0545A
MOSFET N-CH 450V 90MA TO92-3

MOSFET N-CH 450V 90MA TO92-3

Supplier's Site Datasheet
Trans MOSFET N-CH 450V 0.09A 3-Pin E-Line - 233-ZVN0545A - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 450V 0.09A 3-Pin E-Line
233-ZVN0545A
Trans MOSFET N-CH 450V 0.09A 3-Pin E-Line 233-ZVN0545A
Trans MOSFET N-CH 450V 0.09A 3-Pin E-Line

Trans MOSFET N-CH 450V 0.09A 3-Pin E-Line

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZVN0545A
Triode/MOS Tube/Transistor >> MOSFETs ZVN0545A
450V 90mA 50Ω@10V,100mA 700mW 3V@1mA N Channel TO-92-3 MOSFETs ROHS

450V 90mA 50Ω@10V,100mA 700mW 3V@1mA N Channel TO-92-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
ZVN0545A
MOSFET ZVN0545A
MOSFET N-Chnl 450V

MOSFET N-Chnl 450V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZVN0545A-ND 278-ZVN0545A 1120295-ZVN0545A 98K4099 ZVN0545A ZVN0545A 233-ZVN0545A ZVN0545A ZVN0545A
Product Name Single FETs, MOSFETs 450V 90MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN0545A Mosfet, N Channel, 450V, 90Ma, E-Line; Channel Type Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Trans MOSFET N-CH 450V 0.09A 3-Pin E-Line Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bulk TO-92; SOT3; TO-92-3 TO-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 450 volts 450 volts 450 volts 450 volts 450 volts
Transconductance 1.00E-4 kS
Unlock Full Specs
to access all available technical data