DIODES Incorporated 100V 0.8A MOSFET Transistor ZXMHC10A07N8TC

Description
MOSFET 2N/2P-CH 100V 0.8A 8SO Product overview: ZXMHC10A07N8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMHC10A07N8TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N/2P-CH 100V 0.8A 8SO Product overview: ZXMHC10A07N8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMHC10A07N8TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 0.8A MOSFET Transistor
289-ZXMHC10A07N8TC
100V 0.8A MOSFET Transistor 289-ZXMHC10A07N8TC
MOSFET 2N/2P-CH 100V 0.8A 8SO Product overview: ZXMHC10A07N8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMHC10A07N8TC can be used for catalog matching and distributor lookup.

MOSFET 2N/2P-CH 100V 0.8A 8SO Product overview: ZXMHC10A07N8TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMHC10A07N8TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - ZXMHC10A07N8DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMHC10A07N8DICT-ND
FET, MOSFET Arrays ZXMHC10A07N8DICT-ND
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 100V 800mA, 680mA 870mW Surface Mount 8-SO

Mosfet Array 2 N and 2 P-Channel (H-Bridge) 100V 800mA, 680mA 870mW Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMHC10A07N8DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMHC10A07N8DIDKR-ND
FET, MOSFET Arrays ZXMHC10A07N8DIDKR-ND
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 100V 800mA, 680mA 870mW Surface Mount 8-SO

Mosfet Array 2 N and 2 P-Channel (H-Bridge) 100V 800mA, 680mA 870mW Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMHC10A07N8DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMHC10A07N8DITR-ND
FET, MOSFET Arrays ZXMHC10A07N8DITR-ND
Mosfet Array 2 N and 2 P-Channel (H-Bridge) 100V 800mA, 680mA 870mW Surface Mount 8-SO

Mosfet Array 2 N and 2 P-Channel (H-Bridge) 100V 800mA, 680mA 870mW Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMHC10A07N8TC - 044167-ZXMHC10A07N8TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMHC10A07N8TC
044167-ZXMHC10A07N8TC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMHC10A07N8TC 044167-ZXMHC10A07N8TC
Manufacturer: Diodes Incorporated Win Source Part Number: 044167-ZXMHC10A07N8T C Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N and 2 P-Channel (H-Bridge) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 870mW Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 800mA, 680mA Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 2.9nC @ 10V Max Input Capacitance: 138pF @ 60V Maximum Rds On at Id,Vgs: 700 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 044167-ZXMHC10A07N8TC
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N and 2 P-Channel (H-Bridge)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 870mW
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 800mA, 680mA
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 2.9nC @ 10V
Max Input Capacitance: 138pF @ 60V
Maximum Rds On at Id,Vgs: 700 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Mosfet H-Bridge 100/-100 1.1/-0.9

MOSFET Mosfet H-Bridge 100/-100 1.1/-0.9

Buy Now Datasheet
Mosfet, Dual, N/p-Ch, 100V, 0.8A Rohs Compliant Diodes Inc. - 29AK9150 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 100V, 0.8A Rohs Compliant Diodes Inc.
29AK9150
Mosfet, Dual, N/p-Ch, 100V, 0.8A Rohs Compliant Diodes Inc. 29AK9150
MOSFET, DUAL, N/P-CH, 100V, 0.8A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 100V, 0.8A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMHC10A07N8TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMHC10A07N8TC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMHC10A07N8TC
MOSFET 2N/2P-CH 100V 0.8A 8SO

MOSFET 2N/2P-CH 100V 0.8A 8SO

Supplier's Site
ZXMHC10A07N8TC Series 100 V 1 O Dual N & P Ch Enhancement Mode MOSFET - SOIC-8 - 233-ZXMHC10A07N8TC - Utmel Electronic Limited
Hong Kong, China
ZXMHC10A07N8TC Series 100 V 1 O Dual N & P Ch Enhancement Mode MOSFET - SOIC-8
233-ZXMHC10A07N8TC
ZXMHC10A07N8TC Series 100 V 1 O Dual N & P Ch Enhancement Mode MOSFET - SOIC-8 233-ZXMHC10A07N8TC
ZXMHC10A07N8TC Series 100 V 1 O Dual N & P Ch Enhancement Mode MOSFET - SOIC-8

ZXMHC10A07N8TC Series 100 V 1 O Dual N & P Ch Enhancement Mode MOSFET - SOIC-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-ZXMHC10A07N8TC ZXMHC10A07N8DICT-ND 044167-ZXMHC10A07N8TC ZXMHC10A07N8TC 29AK9150 ZXMHC10A07N8TC 233-ZXMHC10A07N8TC
Product Name 100V 0.8A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMHC10A07N8TC MOSFET Mosfet, Dual, N/p-Ch, 100V, 0.8A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMHC10A07N8TC Series 100 V 1 O Dual N & P Ch Enhancement Mode MOSFET - SOIC-8
Polarity N-Channel; P-Channel P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 100 volts 100 volts -100 volts
Transconductance 0.0016 to 0.0012 kS
PD 870 milliwatts 870 milliwatts 1360 milliwatts
Unlock Full Specs
to access all available technical data