DIODES Incorporated 60V 7A TO252 MOSFET Transistor ZXMN6A25K

Description
MOSFET N-CH 60V 7A TO252-3 Product overview: ZXMN6A25K from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A25K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 7A TO252-3 Product overview: ZXMN6A25K from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A25K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 7A TO252 MOSFET Transistor
278-ZXMN6A25K
60V 7A TO252 MOSFET Transistor 278-ZXMN6A25K
MOSFET N-CH 60V 7A TO252-3 Product overview: ZXMN6A25K from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A25K can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 7A TO252-3 Product overview: ZXMN6A25K from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A25K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMN6A25KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A25KTR-ND
Single FETs, MOSFETs ZXMN6A25KTR-ND
N-Channel 60V 7A (Ta) 2.11W (Ta) Surface Mount TO-252-3

N-Channel 60V 7A (Ta) 2.11W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
FETs - Single - ZXMN6A25K - 1283474-ZXMN6A25K - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - ZXMN6A25K
1283474-ZXMN6A25K
FETs - Single - ZXMN6A25K 1283474-ZXMN6A25K
Manufacturer: Diodes Incorporated Win Source Part Number: 1283474-ZXMN6A25K Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-252-3 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com/ Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 2.11W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 7A Rds On (Maximum) at Id, Vgs: 50mOhm at 3.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 20.4nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1063pF at 30V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1283474-ZXMN6A25K
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-252-3
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.11W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 7A
Rds On (Maximum) at Id, Vgs: 50mOhm at 3.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 20.4nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1063pF at 30V

Buy Now
MOSFET N-CH 60V 7A DPAK - 233-ZXMN6A25K - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 7A DPAK
233-ZXMN6A25K
MOSFET N-CH 60V 7A DPAK 233-ZXMN6A25K
MOSFET N-CH 60V 7A DPAK

MOSFET N-CH 60V 7A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN6A25K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN6A25K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN6A25K
MOSFET N-CH 60V 7A TO252-3

MOSFET N-CH 60V 7A TO252-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-ZXMN6A25K ZXMN6A25KTR-ND 1283474-ZXMN6A25K 233-ZXMN6A25K ZXMN6A25K
Product Name 60V 7A TO252 MOSFET Transistor Single FETs, MOSFETs FETs - Single - ZXMN6A25K MOSFET N-CH 60V 7A DPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2110 milliwatts 2110 milliwatts 2110 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - AIHD06N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details