DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3A16DN8TA ZXMP3A16DN8TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036991-ZXMP3A16DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.2A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 29.6nC @ 10V Max Input Capacitance: 1022pF @ 15V Maximum Rds On at Id,Vgs: 45 mOhm @ 4.2A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036991-ZXMP3A16DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.2A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 29.6nC @ 10V Max Input Capacitance: 1022pF @ 15V Maximum Rds On at Id,Vgs: 45 mOhm @ 4.2A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3A16DN8TA - 036991-ZXMP3A16DN8TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3A16DN8TA
036991-ZXMP3A16DN8TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3A16DN8TA 036991-ZXMP3A16DN8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036991-ZXMP3A16DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.2A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 29.6nC @ 10V Max Input Capacitance: 1022pF @ 15V Maximum Rds On at Id,Vgs: 45 mOhm @ 4.2A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036991-ZXMP3A16DN8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.2A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 29.6nC @ 10V
Max Input Capacitance: 1022pF @ 15V
Maximum Rds On at Id,Vgs: 45 mOhm @ 4.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 4.2A MOSFET Transistor
289-ZXMP3A16DN8TA
30V 4.2A MOSFET Transistor 289-ZXMP3A16DN8TA
MOSFET 2P-CH 30V 4.2A 8SO Product overview: ZXMP3A16DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMP3A16DN8TA can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 4.2A 8SO Product overview: ZXMP3A16DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMP3A16DN8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - ZXMP3A16DN8CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMP3A16DN8CT-ND
FET, MOSFET Arrays ZXMP3A16DN8CT-ND
Mosfet Array 2 P-Channel (Dual) 30V 4.2A 1.8W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 4.2A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMP3A16DN8TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMP3A16DN8TR-ND
FET, MOSFET Arrays ZXMP3A16DN8TR-ND
Mosfet Array 2 P-Channel (Dual) 30V 4.2A 1.8W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 4.2A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMP3A16DN8TA - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
ZXMP3A16DN8TA
FET, MOSFET Arrays ZXMP3A16DN8TA
MOSFET 2P-CH 30V 4.2A 8-SOIC

MOSFET 2P-CH 30V 4.2A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP3A16DN8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP3A16DN8TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP3A16DN8TA
MOSFET 2P-CH 30V 4.2A 8SO

MOSFET 2P-CH 30V 4.2A 8SO

Supplier's Site
MOSFET 2P-CH 30V 4.2A 8-SOIC - 233-ZXMP3A16DN8TA - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 30V 4.2A 8-SOIC
233-ZXMP3A16DN8TA
MOSFET 2P-CH 30V 4.2A 8-SOIC 233-ZXMP3A16DN8TA
MOSFET 2P-CH 30V 4.2A 8-SOIC

MOSFET 2P-CH 30V 4.2A 8-SOIC

Supplier's Site
Mosfet, Dual, P-Ch, 30V, 5.5A Rohs Compliant Diodes Inc. - 29AK9185 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, P-Ch, 30V, 5.5A Rohs Compliant Diodes Inc.
29AK9185
Mosfet, Dual, P-Ch, 30V, 5.5A Rohs Compliant Diodes Inc. 29AK9185
MOSFET, DUAL, P-CH, 30V, 5.5A ROHS COMPLIANT: YES

MOSFET, DUAL, P-CH, 30V, 5.5A ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dl 30V P-Chnl UMOS

MOSFET Dl 30V P-Chnl UMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 036991-ZXMP3A16DN8TA 289-ZXMP3A16DN8TA ZXMP3A16DN8CT-ND ZXMP3A16DN8TA ZXMP3A16DN8TA 233-ZXMP3A16DN8TA 29AK9185 ZXMP3A16DN8TA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3A16DN8TA 30V 4.2A MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2P-CH 30V 4.2A 8-SOIC Mosfet, Dual, P-Ch, 30V, 5.5A Rohs Compliant Diodes Inc. MOSFET
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 30 volts 30 volts 30 volts -30 volts
PD 1800 milliwatts 2.1 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SOP Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) TO-3
Unlock Full Specs
to access all available technical data