DIODES Incorporated Single FETs, MOSFETs ZXMP4A57E6TA

Description
P-Channel 40V 2.9A (Ta) 1.1W (Ta) Surface Mount SOT-26
Request a Quote Datasheet
Description
P-Channel 40V 2.9A (Ta) 1.1W (Ta) Surface Mount SOT-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMP4A57E6TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP4A57E6TADKR-ND
Single FETs, MOSFETs ZXMP4A57E6TADKR-ND
P-Channel 40V 2.9A (Ta) 1.1W (Ta) Surface Mount SOT-26

P-Channel 40V 2.9A (Ta) 1.1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP4A57E6TACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP4A57E6TACT-ND
Single FETs, MOSFETs ZXMP4A57E6TACT-ND
P-Channel 40V 2.9A (Ta) 1.1W (Ta) Surface Mount SOT-26

P-Channel 40V 2.9A (Ta) 1.1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP4A57E6TATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP4A57E6TATR-ND
Single FETs, MOSFETs ZXMP4A57E6TATR-ND
P-Channel 40V 2.9A (Ta) 1.1W (Ta) Surface Mount SOT-26

P-Channel 40V 2.9A (Ta) 1.1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP4A57E6TA - 044176-ZXMP4A57E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP4A57E6TA
044176-ZXMP4A57E6TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP4A57E6TA 044176-ZXMP4A57E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 044176-ZXMP4A57E6TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 2.9A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15.8nC @ 10V Max Input Capacitance: 833pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): IRF5803TRPBF; ZXMP4A57E6QTA; TPC6106; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 044176-ZXMP4A57E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 2.9A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15.8nC @ 10V
Max Input Capacitance: 833pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): IRF5803TRPBF; ZXMP4A57E6QTA; TPC6106;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 2.9A MOSFET Transistor
278-ZXMP4A57E6TA
40V 2.9A MOSFET Transistor 278-ZXMP4A57E6TA
MOSFET P-CH 40V 2.9A SOT26 Product overview: ZXMP4A57E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP4A57E6TA can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 2.9A SOT26 Product overview: ZXMP4A57E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP4A57E6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 40V, 2.9A, Sot-26 Rohs Compliant Diodes Inc. - 29AK9188 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 2.9A, Sot-26 Rohs Compliant Diodes Inc.
29AK9188
Mosfet, P-Ch, 40V, 2.9A, Sot-26 Rohs Compliant Diodes Inc. 29AK9188
MOSFET, P-CH, 40V, 2.9A, SOT-26 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 2.9A, SOT-26 ROHS COMPLIANT: YES

Supplier's Site
MOSFET P-CH 40V 2.9A SOT26 - 233-ZXMP4A57E6TA - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 40V 2.9A SOT26
233-ZXMP4A57E6TA
MOSFET P-CH 40V 2.9A SOT26 233-ZXMP4A57E6TA
MOSFET P-CH 40V 2.9A SOT26

MOSFET P-CH 40V 2.9A SOT26

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP4A57E6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP4A57E6TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP4A57E6TA
MOSFET P-CH 40V 2.9A SOT26

MOSFET P-CH 40V 2.9A SOT26

Supplier's Site
Single FETs, MOSFETs - ZXMP4A57E6TA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP4A57E6TA
Single FETs, MOSFETs ZXMP4A57E6TA
MOSFET P-CH 40V 2.9A SOT26

MOSFET P-CH 40V 2.9A SOT26

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS 31V-40 SOT26,3K

MOSFET MOSFET BVDSS 31V-40 SOT26,3K

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXMP4A57E6TADKR-ND 044176-ZXMP4A57E6TA 278-ZXMP4A57E6TA 29AK9188 233-ZXMP4A57E6TA ZXMP4A57E6TA ZXMP4A57E6TA ZXMP4A57E6TA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP4A57E6TA 40V 2.9A MOSFET Transistor Mosfet, P-Ch, 40V, 2.9A, Sot-26 Rohs Compliant Diodes Inc. MOSFET P-CH 40V 2.9A SOT26 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; SOT26; SOT-23-6 SOT3; SOT23; SOT26; SOT-26 Tape & Reel (TR) TO-3; SOT26 SOT23; SOT-23-6 SOT23; SOT26; SOT-23-6
V(BR)DSS 40 volts 40 volts -40 volts 40 volts
PD 1100 milliwatts 1.7 milliwatts 1100 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data