DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62P03E6TA ZXM62P03E6TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036921-ZXM62P03E6TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 625mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10.2nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 1.6A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036921-ZXM62P03E6TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 625mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10.2nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 1.6A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62P03E6TA - 036921-ZXM62P03E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62P03E6TA
036921-ZXM62P03E6TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62P03E6TA 036921-ZXM62P03E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036921-ZXM62P03E6TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 625mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10.2nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 1.6A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036921-ZXM62P03E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 10.2nC @ 10V
Max Input Capacitance: 330pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 1.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXM62P03E6TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXM62P03E6TADKR-ND
Single FETs, MOSFETs 31-ZXM62P03E6TADKR-ND
P-Channel 30V 1.5A (Ta) 625mW (Ta) Surface Mount SOT-26

P-Channel 30V 1.5A (Ta) 625mW (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXM62P03E6TACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXM62P03E6TACT-ND
Single FETs, MOSFETs 31-ZXM62P03E6TACT-ND
P-Channel 30V 1.5A (Ta) 625mW (Ta) Surface Mount SOT-26

P-Channel 30V 1.5A (Ta) 625mW (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXM62P03E6TATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXM62P03E6TATR-ND
Single FETs, MOSFETs 31-ZXM62P03E6TATR-ND
P-Channel 30V 1.5A (Ta) 625mW (Ta) Surface Mount SOT-26

P-Channel 30V 1.5A (Ta) 625mW (Ta) Surface Mount SOT-26

Buy Now Datasheet
Singapore, Singapore
30V 1.5A MOSFET Transistor
278-ZXM62P03E6TA
30V 1.5A MOSFET Transistor 278-ZXM62P03E6TA
MOSFET P-CH 30V 1.5A SOT26 Product overview: ZXM62P03E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM62P03E6TA can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 1.5A SOT26 Product overview: ZXM62P03E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXM62P03E6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans MOSFET P-CH 30V 1.5A 6-Pin SOT-23 T/R - 233-ZXM62P03E6TA - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 30V 1.5A 6-Pin SOT-23 T/R
233-ZXM62P03E6TA
Trans MOSFET P-CH 30V 1.5A 6-Pin SOT-23 T/R 233-ZXM62P03E6TA
Trans MOSFET P-CH 30V 1.5A 6-Pin SOT-23 T/R

Trans MOSFET P-CH 30V 1.5A 6-Pin SOT-23 T/R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V P-Chnl HDMOS

MOSFET 30V P-Chnl HDMOS

Buy Now Datasheet
Mosfet, P-Ch, 30V, 1.5A, Sot-26 Rohs Compliant Diodes Inc. - 29AK9204 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 1.5A, Sot-26 Rohs Compliant Diodes Inc.
29AK9204
Mosfet, P-Ch, 30V, 1.5A, Sot-26 Rohs Compliant Diodes Inc. 29AK9204
MOSFET, P-CH, 30V, 1.5A, SOT-26 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 1.5A, SOT-26 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXM62P03E6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXM62P03E6TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXM62P03E6TA
MOSFET P-CH 30V 1.5A SOT26

MOSFET P-CH 30V 1.5A SOT26

Supplier's Site
Single FETs, MOSFETs - ZXM62P03E6TA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXM62P03E6TA
Single FETs, MOSFETs ZXM62P03E6TA
MOSFET P-CH 30V 1.5A SOT26

MOSFET P-CH 30V 1.5A SOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 036921-ZXM62P03E6TA 31-ZXM62P03E6TADKR-ND 278-ZXM62P03E6TA 233-ZXM62P03E6TA ZXM62P03E6TA 29AK9204 ZXM62P03E6TA ZXM62P03E6TA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM62P03E6TA Single FETs, MOSFETs 30V 1.5A MOSFET Transistor Trans MOSFET P-CH 30V 1.5A 6-Pin SOT-23 T/R MOSFET Mosfet, P-Ch, 30V, 1.5A, Sot-26 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts 20 volts 30 volts
PD 625 milliwatts 625 milliwatts 806 milliwatts 625 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT26; SOT-26 SOT23; SOT26; SOT-23-6 Tape & Reel (TR) TO-3; SOT26 330 pF @ 25 V SOT23; SOT26; SOT-23-6
Unlock Full Specs
to access all available technical data