DIODES Incorporated 40V 7.2A TO252 MOSFET Transistor ZXMN4A06KTC

Description
MOSFET N-CH 40V 7.2A TO252-3 Product overview: ZXMN4A06KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN4A06KTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 7.2A TO252-3 Product overview: ZXMN4A06KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN4A06KTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 7.2A TO252 MOSFET Transistor
278-ZXMN4A06KTC
40V 7.2A TO252 MOSFET Transistor 278-ZXMN4A06KTC
MOSFET N-CH 40V 7.2A TO252-3 Product overview: ZXMN4A06KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN4A06KTC can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 7.2A TO252-3 Product overview: ZXMN4A06KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN4A06KTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-ZXMN4A06KTCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN4A06KTCCT-ND
Single FETs, MOSFETs 31-ZXMN4A06KTCCT-ND
N-Channel 40V 7.2A (Ta) 2.15W (Ta) Surface Mount TO-252-3

N-Channel 40V 7.2A (Ta) 2.15W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN4A06KTCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN4A06KTCTR-ND
Single FETs, MOSFETs 31-ZXMN4A06KTCTR-ND
N-Channel 40V 7.2A (Ta) 2.15W (Ta) Surface Mount TO-252-3

N-Channel 40V 7.2A (Ta) 2.15W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZXMN4A06KTCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZXMN4A06KTCDKR-ND
Single FETs, MOSFETs 31-ZXMN4A06KTCDKR-ND
N-Channel 40V 7.2A (Ta) 2.15W (Ta) Surface Mount TO-252-3

N-Channel 40V 7.2A (Ta) 2.15W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN4A06KTC - 036973-ZXMN4A06KTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN4A06KTC
036973-ZXMN4A06KTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN4A06KTC 036973-ZXMN4A06KTC
Manufacturer: Diodes Incorporated Win Source Part Number: 036973-ZXMN4A06KTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.15W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7.2A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17.1nC @ 10V Max Input Capacitance: 827pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 4.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036973-ZXMN4A06KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.15W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 7.2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 17.1nC @ 10V
Max Input Capacitance: 827pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 4.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 40V 7.2A DPAK - 233-ZXMN4A06KTC - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 7.2A DPAK
233-ZXMN4A06KTC
MOSFET N-CH 40V 7.2A DPAK 233-ZXMN4A06KTC
MOSFET N-CH 40V 7.2A DPAK

MOSFET N-CH 40V 7.2A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 10.9A N-CHANNEL MOSFET

MOSFET 40V 10.9A N-CHANNEL MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN4A06KTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN4A06KTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN4A06KTC
MOSFET N-CH 40V 7.2A TO252-3

MOSFET N-CH 40V 7.2A TO252-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-ZXMN4A06KTC 31-ZXMN4A06KTCCT-ND 036973-ZXMN4A06KTC 233-ZXMN4A06KTC ZXMN4A06KTC ZXMN4A06KTC
Product Name 40V 7.2A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN4A06KTC MOSFET N-CH 40V 7.2A DPAK MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
PD 9.5 milliwatts 2150 milliwatts 9500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data